SloanLED Indicator,Pnl-Mnt;1/2" INCANDESCENT SNAP,QUICK CONNECT TERMINAL,28V,GREEN LENS 5001-282QC

Description
Non-Relampable LED Snap Mount Indicators Snap-mount incandescent light. Mounting Hole Dia.: 0.500" (12.7 mm). High brightness incandescent lamp. Rugged nylon body, Lexan lens. Available in 0.187" Q.C. terminals or 6" leads. Black Nylon Bodies Frame Light for Maximum Brightness and Neat Panel Appearance Snap-In or Screw Based Housings Allow for Flexibility in Design and Result in Ease of Installation Long Life LEDs for Model 5002 and Incandescent Lamps for Model 5001 Variety of Mounting Hole Sizes Available in a Variety of Colors
Description
Non-Relampable LED Snap Mount Indicators Snap-mount incandescent light. Mounting Hole Dia.: 0.500" (12.7 mm). High brightness incandescent lamp. Rugged nylon body, Lexan lens. Available in 0.187" Q.C. terminals or 6" leads. Black Nylon Bodies Frame Light for Maximum Brightness and Neat Panel Appearance Snap-In or Screw Based Housings Allow for Flexibility in Design and Result in Ease of Installation Long Life LEDs for Model 5002 and Incandescent Lamps for Model 5001 Variety of Mounting Hole Sizes Available in a Variety of Colors

Suppliers

Company
Product
Description
Supplier Links
Indicator,Pnl-Mnt;1/2
Fort Worth, TX, USA
Indicator,Pnl-Mnt;1/2" INCANDESCENT SNAP,QUICK CONNECT TERMINAL,28V,GREEN LENS
70015690
Indicator,Pnl-Mnt;1/2" INCANDESCENT SNAP,QUICK CONNECT TERMINAL,28V,GREEN LENS 70015690
Non-Relampable LED Snap Mount Indicators Snap-mount incandescent light. Mounting Hole Dia.: 0.500" (12.7 mm). High brightness incandescent lamp. Rugged nylon body, Lexan lens. Available in 0.187" Q.C. terminals or 6" leads. Black Nylon Bodies Frame Light for Maximum Brightness and Neat Panel Appearance Snap-In or Screw Based Housings Allow for Flexibility in Design and Result in Ease of Installation Long Life LEDs for Model 5002 and Incandescent Lamps for Model 5001 Variety of Mounting Hole Sizes Available in a Variety of Colors

Non-Relampable LED Snap Mount Indicators
Snap-mount incandescent light. Mounting Hole Dia.: 0.500" (12.7 mm). High brightness incandescent lamp. Rugged nylon body, Lexan lens. Available in 0.187" Q.C. terminals or 6" leads.

  • Black Nylon Bodies Frame Light for Maximum Brightness and Neat Panel Appearance
  • Snap-In or Screw Based Housings Allow for Flexibility in Design and Result in Ease of Installation
  • Long Life LEDs for Model 5002 and Incandescent Lamps for Model 5001
  • Variety of Mounting Hole Sizes
  • Available in a Variety of Colors
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Pilot Lights and Indicator Lights
Product Number 70015690
Product Name Indicator,Pnl-Mnt;1/2" INCANDESCENT SNAP,QUICK CONNECT TERMINAL,28V,GREEN LENS
Lamp Type Incandescent Lamps
LED Color Green
Terminal Type Quick Connect / Blade
Unlock Full Specs
to access all available technical data

Similar Products

N program - NML - Illuminated signal - NMLGB/966D -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 2 mm (0.0787 inch)
View Details
Panel Mount Indicators - 1448414 - RS Components, Ltd.
Specs
Lamp Type LED Lamps
LED Color Red; Red
Terminal Type Screw Terminals; Screw
View Details
22mm Illum. Metal Selector Switch 2PSR - 2ASL4LB-2-110 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Red
Applications General Industrial
View Details