SloanLED Indicator,Pnl-Mnt;1/2" INCANDESCENT SNAP,6"LEADS,12V,GREEN LENS 5001-1226

Description
Non-Relampable LED Snap Mount Indicators, 5⁄12⁄24 VDC Snap-mount incandescent light. Mounting Hole Dia.: 0.500" (12.7 mm). High brightness incandescent lamp. Rugged nylon body, Lexan lens. Available in 0.187" Q.C. terminals or 6" leads. Black Nylon Bodies Frame Light for Maximum Brightness and Neat Panel Appearance Snap-In or Screw Based Housings Allow for Flexibility in Design and Result in Ease of Installation Long Life LEDs for Model 5002 and Incandescent Lamps for Model 5001 Variety of Mounting Hole Sizes Available in a Variety of Colors
Description
Non-Relampable LED Snap Mount Indicators, 5⁄12⁄24 VDC Snap-mount incandescent light. Mounting Hole Dia.: 0.500" (12.7 mm). High brightness incandescent lamp. Rugged nylon body, Lexan lens. Available in 0.187" Q.C. terminals or 6" leads. Black Nylon Bodies Frame Light for Maximum Brightness and Neat Panel Appearance Snap-In or Screw Based Housings Allow for Flexibility in Design and Result in Ease of Installation Long Life LEDs for Model 5002 and Incandescent Lamps for Model 5001 Variety of Mounting Hole Sizes Available in a Variety of Colors

Suppliers

Company
Product
Description
Supplier Links
Indicator,Pnl-Mnt;1/2
Fort Worth, TX, USA
Indicator,Pnl-Mnt;1/2" INCANDESCENT SNAP,6"LEADS,12V,GREEN LENS
70015667
Indicator,Pnl-Mnt;1/2" INCANDESCENT SNAP,6"LEADS,12V,GREEN LENS 70015667
Non-Relampable LED Snap Mount Indicators, 5⁄12⁄24 VDC Snap-mount incandescent light. Mounting Hole Dia.: 0.500" (12.7 mm). High brightness incandescent lamp. Rugged nylon body, Lexan lens. Available in 0.187" Q.C. terminals or 6" leads. Black Nylon Bodies Frame Light for Maximum Brightness and Neat Panel Appearance Snap-In or Screw Based Housings Allow for Flexibility in Design and Result in Ease of Installation Long Life LEDs for Model 5002 and Incandescent Lamps for Model 5001 Variety of Mounting Hole Sizes Available in a Variety of Colors

Non-Relampable LED Snap Mount Indicators, 5⁄12⁄24 VDC
Snap-mount incandescent light. Mounting Hole Dia.: 0.500" (12.7 mm). High brightness incandescent lamp. Rugged nylon body, Lexan lens. Available in 0.187" Q.C. terminals or 6" leads.

  • Black Nylon Bodies Frame Light for Maximum Brightness and Neat Panel Appearance
  • Snap-In or Screw Based Housings Allow for Flexibility in Design and Result in Ease of Installation
  • Long Life LEDs for Model 5002 and Incandescent Lamps for Model 5001
  • Variety of Mounting Hole Sizes
  • Available in a Variety of Colors
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Pilot Lights and Indicator Lights
Product Number 70015667
Product Name Indicator,Pnl-Mnt;1/2" INCANDESCENT SNAP,6"LEADS,12V,GREEN LENS
Lamp Type Incandescent Lamps
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illuminated Projecting Push Button - 2ALP8LB-110 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Yellow
Applications General Industrial
View Details
LED Signal and obstruction light with MIOL-LIOL - signal and obstruction light with led miol liol - BARTEC
Specs
Lamp Type LED Lamps
Rated Voltage 100 to 277 volts
Rated Average Light 55000 hours
View Details
Panel Indicators, Pilot Lights - 486-3-148-357-ND - DigiKey
Specs
Lamp Type LED Lamps
LED Color Red; Green; Blue
Terminal Type Solder Terminals
View Details