SloanLED Indicator,Pnl-Mnt;1/2" INCANDESCENT SNAP,6"LEADS,12V,RED LENS 5001-1216

Description
Panel Mount Indicators Snap-mount incandescent light. Mounting Hole Dia.: 0.500" (12.7 mm). High brightness incandescent lamp. Rugged nylon body, Lexan lens. Available in 0.187" Q.C. terminals or 6" leads. Black Nylon Bodies Frame Light for Maximum Brightness and Neat Panel Appearance Snap-In or Screw Based Housings Allow for Flexibility in Design and Result in Ease of Installation Long Life LEDs for Model 5002 and Incandescent Lamps for Model 5001 Variety of Mounting Hole Sizes Available in a Variety of Colors
Description
Panel Mount Indicators Snap-mount incandescent light. Mounting Hole Dia.: 0.500" (12.7 mm). High brightness incandescent lamp. Rugged nylon body, Lexan lens. Available in 0.187" Q.C. terminals or 6" leads. Black Nylon Bodies Frame Light for Maximum Brightness and Neat Panel Appearance Snap-In or Screw Based Housings Allow for Flexibility in Design and Result in Ease of Installation Long Life LEDs for Model 5002 and Incandescent Lamps for Model 5001 Variety of Mounting Hole Sizes Available in a Variety of Colors

Suppliers

Company
Product
Description
Supplier Links
Indicator,Pnl-Mnt;1/2
Fort Worth, TX, USA
Indicator,Pnl-Mnt;1/2" INCANDESCENT SNAP,6"LEADS,12V,RED LENS
70015666
Indicator,Pnl-Mnt;1/2" INCANDESCENT SNAP,6"LEADS,12V,RED LENS 70015666
Panel Mount Indicators Snap-mount incandescent light. Mounting Hole Dia.: 0.500" (12.7 mm). High brightness incandescent lamp. Rugged nylon body, Lexan lens. Available in 0.187" Q.C. terminals or 6" leads. Black Nylon Bodies Frame Light for Maximum Brightness and Neat Panel Appearance Snap-In or Screw Based Housings Allow for Flexibility in Design and Result in Ease of Installation Long Life LEDs for Model 5002 and Incandescent Lamps for Model 5001 Variety of Mounting Hole Sizes Available in a Variety of Colors

Panel Mount Indicators
Snap-mount incandescent light. Mounting Hole Dia.: 0.500" (12.7 mm). High brightness incandescent lamp. Rugged nylon body, Lexan lens. Available in 0.187" Q.C. terminals or 6" leads.

  • Black Nylon Bodies Frame Light for Maximum Brightness and Neat Panel Appearance
  • Snap-In or Screw Based Housings Allow for Flexibility in Design and Result in Ease of Installation
  • Long Life LEDs for Model 5002 and Incandescent Lamps for Model 5001
  • Variety of Mounting Hole Sizes
  • Available in a Variety of Colors
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Pilot Lights and Indicator Lights
Product Number 70015666
Product Name Indicator,Pnl-Mnt;1/2" INCANDESCENT SNAP,6"LEADS,12V,RED LENS
Lamp Type Incandescent Lamps
LED Color Red
Terminal Type Wire Leads
Unlock Full Specs
to access all available technical data

Similar Products