SloanLED Indicator,Pnl-Mnt;T-1 3/4 LED MODEL 444FLUSH ,ULTRA BRIGHT BLUE,5 VDC 444-56

Description
Low-profile design comes with a lens for a neat panel appearance and 6" wire leads. Mounting Hole Dia.: 0.312" (7.94 mm). O-ring supplied to seal between the panel and the indicator from dust and water. Flush Faced Indicators Create a Sleek, Smooth Panel Appearance Popular Bi-Colored LED's are used in Industrial, Educational and Recreational Applications Wherever Indicating Various States of Operation are Required A Variety of Splash Proof and Water Proof LED's for Application in Damp, Occasional Wet Areas or Total Submersion (IP67) Water Proof Models Available in 24 or 120 AC/DC Operation Variety of Voltages and Products Not in Catalog Are Available
Description
Low-profile design comes with a lens for a neat panel appearance and 6" wire leads. Mounting Hole Dia.: 0.312" (7.94 mm). O-ring supplied to seal between the panel and the indicator from dust and water. Flush Faced Indicators Create a Sleek, Smooth Panel Appearance Popular Bi-Colored LED's are used in Industrial, Educational and Recreational Applications Wherever Indicating Various States of Operation are Required A Variety of Splash Proof and Water Proof LED's for Application in Damp, Occasional Wet Areas or Total Submersion (IP67) Water Proof Models Available in 24 or 120 AC/DC Operation Variety of Voltages and Products Not in Catalog Are Available

Suppliers

Company
Product
Description
Supplier Links
Indicator,Pnl-Mnt;T-1 3/4 LED MODEL 444FLUSH ,ULTRA BRIGHT BLUE,5 VDC - 70015636 - Allied Electronics, Inc.
Fort Worth, TX, USA
Indicator,Pnl-Mnt;T-1 3/4 LED MODEL 444FLUSH ,ULTRA BRIGHT BLUE,5 VDC
70015636
Indicator,Pnl-Mnt;T-1 3/4 LED MODEL 444FLUSH ,ULTRA BRIGHT BLUE,5 VDC 70015636
Low-profile design comes with a lens for a neat panel appearance and 6" wire leads. Mounting Hole Dia.: 0.312" (7.94 mm). O-ring supplied to seal between the panel and the indicator from dust and water. Flush Faced Indicators Create a Sleek, Smooth Panel Appearance Popular Bi-Colored LED's are used in Industrial, Educational and Recreational Applications Wherever Indicating Various States of Operation are Required A Variety of Splash Proof and Water Proof LED's for Application in Damp, Occasional Wet Areas or Total Submersion (IP67) Water Proof Models Available in 24 or 120 AC/DC Operation Variety of Voltages and Products Not in Catalog Are Available

Low-profile design comes with a lens for a neat panel appearance and 6" wire leads. Mounting Hole Dia.: 0.312" (7.94 mm). O-ring supplied to seal between the panel and the indicator from dust and water.

  • Flush Faced Indicators Create a Sleek, Smooth Panel Appearance
  • Popular Bi-Colored LED's are used in Industrial, Educational and Recreational Applications Wherever Indicating Various States of Operation are Required
  • A Variety of Splash Proof and Water Proof LED's for Application in Damp, Occasional Wet Areas or Total Submersion (IP67)
  • Water Proof Models Available in 24 or 120 AC/DC Operation
  • Variety of Voltages and Products Not in Catalog Are Available
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Pilot Lights and Indicator Lights
Product Number 70015636
Product Name Indicator,Pnl-Mnt;T-1 3/4 LED MODEL 444FLUSH ,ULTRA BRIGHT BLUE,5 VDC
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Panel Indicators, Pilot Lights - 486-3-148-084-ND - DigiKey
Specs
Lamp Type LED Lamps
LED Color Red; Green; Blue
Terminal Type Quick Connect / Blade
View Details
Incandescent Light Bulbs - 105130 - RS Components, Ltd.
Specs
Lamp Type Incandescent Lamps
LED Color Clear
Width 10.5 mm (0.4134 inch)
View Details