SloanLED Indicator,Pnl-Mnt;LED,T-1-3/4, Flush,5 Volt,Green,Water Resistant 444-52

Description
Low-profile design comes with a lens for a neat panel appearance and 6" wire leads. Mounting Hole Dia.: 0.312" (7.94 mm). O-ring supplied to seal between the panel and the indicator from dust and water. Flush Faced Indicators Create a Sleek, Smooth Panel Appearance Popular Bi-Colored LED's are used in Industrial, Educational and Recreational Applications Wherever Indicating Various States of Operation are Required A Variety of Splash Proof and Water Proof LED's for Application in Damp, Occasional Wet Areas or Total Submersion (IP67) Water Proof Models Available in 24 or 120 AC/DC Operation Variety of Voltages and Products Not in Catalog Are Available
Description
Low-profile design comes with a lens for a neat panel appearance and 6" wire leads. Mounting Hole Dia.: 0.312" (7.94 mm). O-ring supplied to seal between the panel and the indicator from dust and water. Flush Faced Indicators Create a Sleek, Smooth Panel Appearance Popular Bi-Colored LED's are used in Industrial, Educational and Recreational Applications Wherever Indicating Various States of Operation are Required A Variety of Splash Proof and Water Proof LED's for Application in Damp, Occasional Wet Areas or Total Submersion (IP67) Water Proof Models Available in 24 or 120 AC/DC Operation Variety of Voltages and Products Not in Catalog Are Available

Suppliers

Company
Product
Description
Supplier Links
Indicator,Pnl-Mnt;LED,T-1-3/4, Flush,5 Volt,Green,Water Resistant - 70015627 - Allied Electronics, Inc.
Fort Worth, TX, USA
Indicator,Pnl-Mnt;LED,T-1-3/4, Flush,5 Volt,Green,Water Resistant
70015627
Indicator,Pnl-Mnt;LED,T-1-3/4, Flush,5 Volt,Green,Water Resistant 70015627
Low-profile design comes with a lens for a neat panel appearance and 6" wire leads. Mounting Hole Dia.: 0.312" (7.94 mm). O-ring supplied to seal between the panel and the indicator from dust and water. Flush Faced Indicators Create a Sleek, Smooth Panel Appearance Popular Bi-Colored LED's are used in Industrial, Educational and Recreational Applications Wherever Indicating Various States of Operation are Required A Variety of Splash Proof and Water Proof LED's for Application in Damp, Occasional Wet Areas or Total Submersion (IP67) Water Proof Models Available in 24 or 120 AC/DC Operation Variety of Voltages and Products Not in Catalog Are Available

Low-profile design comes with a lens for a neat panel appearance and 6" wire leads. Mounting Hole Dia.: 0.312" (7.94 mm). O-ring supplied to seal between the panel and the indicator from dust and water.

  • Flush Faced Indicators Create a Sleek, Smooth Panel Appearance
  • Popular Bi-Colored LED's are used in Industrial, Educational and Recreational Applications Wherever Indicating Various States of Operation are Required
  • A Variety of Splash Proof and Water Proof LED's for Application in Damp, Occasional Wet Areas or Total Submersion (IP67)
  • Water Proof Models Available in 24 or 120 AC/DC Operation
  • Variety of Voltages and Products Not in Catalog Are Available
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Pilot Lights and Indicator Lights
Product Number 70015627
Product Name Indicator,Pnl-Mnt;LED,T-1-3/4, Flush,5 Volt,Green,Water Resistant
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

E.V program - EML.V - Illuminated signal - EML.V - Indicator lights - EML.VGB -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 0.5000 mm (0.0197 inch)
View Details
22mm Illum. Metal Selector Switch 3POS - 2ASL7LB-3-110 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Clear
Applications General Industrial
View Details
Panel Mount Indicators - 1302299 - RS Components, Ltd.
Specs
Lamp Type LED Lamps
LED Color Yellow; Yellow
Terminal Type Wire Leads; Lead wires
View Details