SloanLED Indicator,Pnl-Mnt;T-1 3/4 LED Water-Resistant Flush- LED,Pure White 444-127

Description
Low-profile design comes with a lens for a neat panel appearance and 6" wire leads. Mounting Hole Dia.: 0.312" (7.94 mm). O-ring supplied to seal between the panel and the indicator from dust and water. Flush Faced Indicators Create a Sleek, Smooth Panel Appearance Popular Bi-Colored LED's are used in Industrial, Educational and Recreational Applications Wherever Indicating Various States of Operation are Required A Variety of Splash Proof and Water Proof LED's for Application in Damp, Occasional Wet Areas or Total Submersion (IP67) Water Proof Models Available in 24 or 120 AC/DC Operation Variety of Voltages and Products Not in Catalog Are Available
Description
Low-profile design comes with a lens for a neat panel appearance and 6" wire leads. Mounting Hole Dia.: 0.312" (7.94 mm). O-ring supplied to seal between the panel and the indicator from dust and water. Flush Faced Indicators Create a Sleek, Smooth Panel Appearance Popular Bi-Colored LED's are used in Industrial, Educational and Recreational Applications Wherever Indicating Various States of Operation are Required A Variety of Splash Proof and Water Proof LED's for Application in Damp, Occasional Wet Areas or Total Submersion (IP67) Water Proof Models Available in 24 or 120 AC/DC Operation Variety of Voltages and Products Not in Catalog Are Available

Suppliers

Company
Product
Description
Supplier Links
Indicator,Pnl-Mnt;T-1 3/4 LED Water-Resistant Flush- LED,Pure White - 70015640 - Allied Electronics, Inc.
Fort Worth, TX, USA
Indicator,Pnl-Mnt;T-1 3/4 LED Water-Resistant Flush- LED,Pure White
70015640
Indicator,Pnl-Mnt;T-1 3/4 LED Water-Resistant Flush- LED,Pure White 70015640
Low-profile design comes with a lens for a neat panel appearance and 6" wire leads. Mounting Hole Dia.: 0.312" (7.94 mm). O-ring supplied to seal between the panel and the indicator from dust and water. Flush Faced Indicators Create a Sleek, Smooth Panel Appearance Popular Bi-Colored LED's are used in Industrial, Educational and Recreational Applications Wherever Indicating Various States of Operation are Required A Variety of Splash Proof and Water Proof LED's for Application in Damp, Occasional Wet Areas or Total Submersion (IP67) Water Proof Models Available in 24 or 120 AC/DC Operation Variety of Voltages and Products Not in Catalog Are Available

Low-profile design comes with a lens for a neat panel appearance and 6" wire leads. Mounting Hole Dia.: 0.312" (7.94 mm). O-ring supplied to seal between the panel and the indicator from dust and water.

  • Flush Faced Indicators Create a Sleek, Smooth Panel Appearance
  • Popular Bi-Colored LED's are used in Industrial, Educational and Recreational Applications Wherever Indicating Various States of Operation are Required
  • A Variety of Splash Proof and Water Proof LED's for Application in Damp, Occasional Wet Areas or Total Submersion (IP67)
  • Water Proof Models Available in 24 or 120 AC/DC Operation
  • Variety of Voltages and Products Not in Catalog Are Available
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Pilot Lights and Indicator Lights
Product Number 70015640
Product Name Indicator,Pnl-Mnt;T-1 3/4 LED Water-Resistant Flush- LED,Pure White
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

N program - NML - Illuminated signal - NMLHGB -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 10.4 mm (0.4094 inch)
View Details
LED Signal and obstruction light with MIOL-LIOL - signal and obstruction light with led miol liol - BARTEC
Specs
Lamp Type LED Lamps
Rated Voltage 100 to 277 volts
Rated Average Light 55000 hours
View Details
22 mm LED Pilot Lights - 2PLB6-110 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Blue
Applications General Industrial
View Details
Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - 486-4618-ND - DigiKey
Specs
LED Color Red; Red
Rated Current 0.0300 amps
View Details
2 suppliers