SloanLED Indicator,Pnl-Mnt;LED,T-1-3/4, Flush,12Volt,Bright Blue,Water Resistant 444-126

Description
Low-profile design comes with a lens for a neat panel appearance and 6" wire leads. Mounting Hole Dia.: 0.312" (7.94 mm). O-ring supplied to seal between the panel and the indicator from dust and water. Flush Faced Indicators Create a Sleek, Smooth Panel Appearance Popular Bi-Colored LED's are used in Industrial, Educational and Recreational Applications Wherever Indicating Various States of Operation are Required A Variety of Splash Proof and Water Proof LED's for Application in Damp, Occasional Wet Areas or Total Submersion (IP67) Water Proof Models Available in 24 or 120 AC/DC Operation Variety of Voltages and Products Not in Catalog Are Available
Description
Low-profile design comes with a lens for a neat panel appearance and 6" wire leads. Mounting Hole Dia.: 0.312" (7.94 mm). O-ring supplied to seal between the panel and the indicator from dust and water. Flush Faced Indicators Create a Sleek, Smooth Panel Appearance Popular Bi-Colored LED's are used in Industrial, Educational and Recreational Applications Wherever Indicating Various States of Operation are Required A Variety of Splash Proof and Water Proof LED's for Application in Damp, Occasional Wet Areas or Total Submersion (IP67) Water Proof Models Available in 24 or 120 AC/DC Operation Variety of Voltages and Products Not in Catalog Are Available

Suppliers

Company
Product
Description
Supplier Links
Indicator,Pnl-Mnt;LED,T-1-3/4, Flush,12Volt,Bright Blue,Water Resistant - 70015639 - Allied Electronics, Inc.
Fort Worth, TX, USA
Indicator,Pnl-Mnt;LED,T-1-3/4, Flush,12Volt,Bright Blue,Water Resistant
70015639
Indicator,Pnl-Mnt;LED,T-1-3/4, Flush,12Volt,Bright Blue,Water Resistant 70015639
Low-profile design comes with a lens for a neat panel appearance and 6" wire leads. Mounting Hole Dia.: 0.312" (7.94 mm). O-ring supplied to seal between the panel and the indicator from dust and water. Flush Faced Indicators Create a Sleek, Smooth Panel Appearance Popular Bi-Colored LED's are used in Industrial, Educational and Recreational Applications Wherever Indicating Various States of Operation are Required A Variety of Splash Proof and Water Proof LED's for Application in Damp, Occasional Wet Areas or Total Submersion (IP67) Water Proof Models Available in 24 or 120 AC/DC Operation Variety of Voltages and Products Not in Catalog Are Available

Low-profile design comes with a lens for a neat panel appearance and 6" wire leads. Mounting Hole Dia.: 0.312" (7.94 mm). O-ring supplied to seal between the panel and the indicator from dust and water.

  • Flush Faced Indicators Create a Sleek, Smooth Panel Appearance
  • Popular Bi-Colored LED's are used in Industrial, Educational and Recreational Applications Wherever Indicating Various States of Operation are Required
  • A Variety of Splash Proof and Water Proof LED's for Application in Damp, Occasional Wet Areas or Total Submersion (IP67)
  • Water Proof Models Available in 24 or 120 AC/DC Operation
  • Variety of Voltages and Products Not in Catalog Are Available
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Pilot Lights and Indicator Lights
Product Number 70015639
Product Name Indicator,Pnl-Mnt;LED,T-1-3/4, Flush,12Volt,Bright Blue,Water Resistant
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

R program - RME - Illuminated signal - RMEHGN -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 11 mm (0.4331 inch)
View Details
22mm Illuminated Flush Push Button - 2ALF6LB-024 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Blue
Applications General Industrial
View Details