SloanLED Indicator,Pnl-Mnt;5/16" MOUNT AMBER LED, 5V, 6" LEADS 252-54

Description
Non-Relampable LED, Forward Current 20 mA, Mounting Hole Diameter 5⁄16 in. Panel-mount LED light. Mounting Hole Dia.: 5⁄16" (4.68 mm) black anodized aluminum body. 6" leads with 0.250" strip length. Available in red, green, yellow, amber, ultra bright green, ultra bright blue and pure white. The 252 Model incorporates a nonrelampable T 1-3⁄4 LED in a variety of colors. Black anodized aluminum for neat panel appearance. Available with O-ring for panel sealing. No lens for maximum viewing angle.
Description
Non-Relampable LED, Forward Current 20 mA, Mounting Hole Diameter 5⁄16 in. Panel-mount LED light. Mounting Hole Dia.: 5⁄16" (4.68 mm) black anodized aluminum body. 6" leads with 0.250" strip length. Available in red, green, yellow, amber, ultra bright green, ultra bright blue and pure white. The 252 Model incorporates a nonrelampable T 1-3⁄4 LED in a variety of colors. Black anodized aluminum for neat panel appearance. Available with O-ring for panel sealing. No lens for maximum viewing angle.

Suppliers

Company
Product
Description
Supplier Links
Indicator,Pnl-Mnt;5/16
Fort Worth, TX, USA
Indicator,Pnl-Mnt;5/16" MOUNT AMBER LED, 5V, 6" LEADS
70015879
Indicator,Pnl-Mnt;5/16" MOUNT AMBER LED, 5V, 6" LEADS 70015879
Non-Relampable LED, Forward Current 20 mA, Mounting Hole Diameter 5⁄16 in. Panel-mount LED light. Mounting Hole Dia.: 5⁄16" (4.68 mm) black anodized aluminum body. 6" leads with 0.250" strip length. Available in red, green, yellow, amber, ultra bright green, ultra bright blue and pure white. The 252 Model incorporates a nonrelampable T 1-3⁄4 LED in a variety of colors. Black anodized aluminum for neat panel appearance. Available with O-ring for panel sealing. No lens for maximum viewing angle.

Non-Relampable LED, Forward Current 20 mA, Mounting Hole Diameter 5⁄16 in.
Panel-mount LED light. Mounting Hole Dia.: 5⁄16" (4.68 mm) black anodized aluminum body. 6" leads with 0.250" strip length. Available in red, green, yellow, amber, ultra bright green, ultra bright blue and pure white.
The 252 Model incorporates a nonrelampable T 1-3⁄4 LED in a variety of colors. Black anodized aluminum for neat panel appearance. Available with O-ring for panel sealing. No lens for maximum viewing angle.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Pilot Lights and Indicator Lights
Product Number 70015879
Product Name Indicator,Pnl-Mnt;5/16" MOUNT AMBER LED, 5V, 6" LEADS
Lamp Type LED Lamps
LED Color Amber
Terminal Type Wire Leads
Unlock Full Specs
to access all available technical data

Similar Products

Incandescent Light Bulbs - 106509 - RS Components, Ltd.
Specs
Lamp Type Incandescent Lamps
LED Color Clear
Width 10 mm (0.3937 inch)
View Details
22mm Illum. Metal Selector Switch 2PSR - 2ASL7LB-2-012 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Clear
Applications General Industrial
View Details
N program - NME - Illuminated signal - NMEFRT -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 2 mm (0.0787 inch)
View Details
Indicator Lights - LPL - OTTO Controls
Specs
Lamp Type LED Lamps
Rated Voltage 14.5 volts
View Details