SloanLED Indicator,Pnl-Mnt;LED;Green;5/16In.;5VDC;T 1-3/4;6In. Wire;0.5In.;20mA 252-52

Description
Panel Mount Non-Relampable LED, 5⁄16 in. Mounting Hole Dia., Panel-mount LED light. Mounting Hole Dia.: 5⁄16" (4.68 mm) black anodized aluminum body. 6" leads with 0.250" strip length. Available in red, green, yellow, amber, ultra bright green, ultra bright blue and pure white. The 252 Model incorporates a nonrelampable T 1 3⁄4 LED in a variety of colors. For panel mounting through a 5⁄16 in. (0.312 ’) dia. hole. Black anodized aluminum for neat panel appearance. No lens for maximum viewing angle. Supplied with or without intern
Description
Panel Mount Non-Relampable LED, 5⁄16 in. Mounting Hole Dia., Panel-mount LED light. Mounting Hole Dia.: 5⁄16" (4.68 mm) black anodized aluminum body. 6" leads with 0.250" strip length. Available in red, green, yellow, amber, ultra bright green, ultra bright blue and pure white. The 252 Model incorporates a nonrelampable T 1 3⁄4 LED in a variety of colors. For panel mounting through a 5⁄16 in. (0.312 ’) dia. hole. Black anodized aluminum for neat panel appearance. No lens for maximum viewing angle. Supplied with or without intern

Suppliers

Company
Product
Description
Supplier Links
Indicator,Pnl-Mnt;LED;Green;5/16In.;5VDC;T 1-3/4;6In. Wire;0.5In.;20mA - 70015877 - Allied Electronics, Inc.
Fort Worth, TX, USA
Indicator,Pnl-Mnt;LED;Green;5/16In.;5VDC;T 1-3/4;6In. Wire;0.5In.;20mA
70015877
Indicator,Pnl-Mnt;LED;Green;5/16In.;5VDC;T 1-3/4;6In. Wire;0.5In.;20mA 70015877
Panel Mount Non-Relampable LED, 5⁄16 in. Mounting Hole Dia., Panel-mount LED light. Mounting Hole Dia.: 5⁄16" (4.68 mm) black anodized aluminum body. 6" leads with 0.250" strip length. Available in red, green, yellow, amber, ultra bright green, ultra bright blue and pure white. The 252 Model incorporates a nonrelampable T 1 3⁄4 LED in a variety of colors. For panel mounting through a 5⁄16 in. (0.312 ’) dia. hole. Black anodized aluminum for neat panel appearance. No lens for maximum viewing angle. Supplied with or without intern

Panel Mount Non-Relampable LED, 5⁄16 in. Mounting Hole Dia.,
Panel-mount LED light. Mounting Hole Dia.: 5⁄16" (4.68 mm) black anodized aluminum body. 6" leads with 0.250" strip length. Available in red, green, yellow, amber, ultra bright green, ultra bright blue and pure white.
The 252 Model incorporates a nonrelampable T 1 3⁄4 LED in a variety of colors. For panel mounting through a 5⁄16 in. (0.312 ’) dia. hole. Black anodized aluminum for neat panel appearance. No lens for maximum viewing angle. Supplied with or without intern

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Pilot Lights and Indicator Lights
Product Number 70015877
Product Name Indicator,Pnl-Mnt;LED;Green;5/16In.;5VDC;T 1-3/4;6In. Wire;0.5In.;20mA
Lamp Type LED Lamps
LED Color Green
Terminal Type Wire Leads
Unlock Full Specs
to access all available technical data

Similar Products

N program - NML - Illuminated signal - NMLHGN -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 10.4 mm (0.4094 inch)
View Details
22 mm Plastic Pilot Light - 3PLBR7L-024 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Yellow
Applications General Industrial
View Details
2 suppliers
LP57 StreamLine® Mini LED Beacons Series - LP57-024RGB-F - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
Flash Lamp Flash Lamp
LED Color Multicolor
View Details