SloanLED Indicator,Pnl-Mnt;LED;Red;5/16In.;T-1-3/4;5VDC;6In.Wire Lead;0.50In.;20mA 252-51

Description
LED Indicator, Panel Mount, Red Color, 0.312 in. Mounting Hole Dia., Wire Leaded Termination Panel-mount LED light. Mounting Hole Dia.: 5⁄16" (4.68 mm) black anodized aluminum body. 6" leads with 0.250" strip length. Available in red, green, yellow, amber, ultra bright green, ultra bright blue and pure white. The non-relampable T 1 3⁄4 LED in a variety of colors. For panel mounting through a 5⁄16 ” (0.312 ”) Dia. hole.
Description
LED Indicator, Panel Mount, Red Color, 0.312 in. Mounting Hole Dia., Wire Leaded Termination Panel-mount LED light. Mounting Hole Dia.: 5⁄16" (4.68 mm) black anodized aluminum body. 6" leads with 0.250" strip length. Available in red, green, yellow, amber, ultra bright green, ultra bright blue and pure white. The non-relampable T 1 3⁄4 LED in a variety of colors. For panel mounting through a 5⁄16 ” (0.312 ”) Dia. hole.

Suppliers

Company
Product
Description
Supplier Links
Indicator,Pnl-Mnt;LED;Red;5/16In.;T-1-3/4;5VDC;6In.Wire Lead;0.50In.;20mA - 70015876 - Allied Electronics, Inc.
Fort Worth, TX, USA
Indicator,Pnl-Mnt;LED;Red;5/16In.;T-1-3/4;5VDC;6In.Wire Lead;0.50In.;20mA
70015876
Indicator,Pnl-Mnt;LED;Red;5/16In.;T-1-3/4;5VDC;6In.Wire Lead;0.50In.;20mA 70015876
LED Indicator, Panel Mount, Red Color, 0.312 in. Mounting Hole Dia., Wire Leaded Termination Panel-mount LED light. Mounting Hole Dia.: 5⁄16" (4.68 mm) black anodized aluminum body. 6" leads with 0.250" strip length. Available in red, green, yellow, amber, ultra bright green, ultra bright blue and pure white. The non-relampable T 1 3⁄4 LED in a variety of colors. For panel mounting through a 5⁄16 ” (0.312 ”) Dia. hole.

LED Indicator, Panel Mount, Red Color, 0.312 in. Mounting Hole Dia., Wire Leaded Termination
Panel-mount LED light. Mounting Hole Dia.: 5⁄16" (4.68 mm) black anodized aluminum body. 6" leads with 0.250" strip length. Available in red, green, yellow, amber, ultra bright green, ultra bright blue and pure white.
The non-relampable T 1 3⁄4 LED in a variety of colors. For panel mounting through a 5⁄16 ” (0.312 ”) Dia. hole.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Pilot Lights and Indicator Lights
Product Number 70015876
Product Name Indicator,Pnl-Mnt;LED;Red;5/16In.;T-1-3/4;5VDC;6In.Wire Lead;0.50In.;20mA
Lamp Type LED Lamps
LED Color Red
Terminal Type Wire Leads
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illum. Metal Selector Switch 3PSR - 2ASL8LB-4-110 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Yellow
Applications General Industrial
View Details
LP57 StreamLine® Mini LED Beacons Series - LP57-024B - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
LED Color Blue; Blue
Height 55.88 mm (2.2 inch)
View Details
Panel Indicators, Pilot Lights - 486-3-148-419-ND - DigiKey
Specs
Lamp Type LED Lamps
LED Color Red; Green; Blue
Terminal Type Solder Terminals
View Details