SloanLED Indicator,Pnl-Mnt;5/16" MOUNT BLUE LED,28V, 6" LEADS 252-286

Description
LED, Blue Color, T-1 3⁄4 Package Type, Panel Mount Panel-mount LED light. Mounting Hole Dia.: 5⁄16" (4.68 mm) black anodized aluminum body. 6" leads with 0.250" strip length. Available in red, green, yellow, amber, ultra bright green, ultra bright blue and pure white. Black anodized aluminum for neat panel appearance. Available with O-ring for panel sealing (See Model 253). No lens for maximum viewing angle. Supplied with or without internal resistor, for operation up to 28V.
Description
LED, Blue Color, T-1 3⁄4 Package Type, Panel Mount Panel-mount LED light. Mounting Hole Dia.: 5⁄16" (4.68 mm) black anodized aluminum body. 6" leads with 0.250" strip length. Available in red, green, yellow, amber, ultra bright green, ultra bright blue and pure white. Black anodized aluminum for neat panel appearance. Available with O-ring for panel sealing (See Model 253). No lens for maximum viewing angle. Supplied with or without internal resistor, for operation up to 28V.

Suppliers

Company
Product
Description
Supplier Links
Indicator,Pnl-Mnt;5/16
Fort Worth, TX, USA
Indicator,Pnl-Mnt;5/16" MOUNT BLUE LED,28V, 6" LEADS
70015893
Indicator,Pnl-Mnt;5/16" MOUNT BLUE LED,28V, 6" LEADS 70015893
LED, Blue Color, T-1 3⁄4 Package Type, Panel Mount Panel-mount LED light. Mounting Hole Dia.: 5⁄16" (4.68 mm) black anodized aluminum body. 6" leads with 0.250" strip length. Available in red, green, yellow, amber, ultra bright green, ultra bright blue and pure white. Black anodized aluminum for neat panel appearance. Available with O-ring for panel sealing (See Model 253). No lens for maximum viewing angle. Supplied with or without internal resistor, for operation up to 28V.

LED, Blue Color, T-1 3⁄4 Package Type, Panel Mount
Panel-mount LED light. Mounting Hole Dia.: 5⁄16" (4.68 mm) black anodized aluminum body. 6" leads with 0.250" strip length. Available in red, green, yellow, amber, ultra bright green, ultra bright blue and pure white.
Black anodized aluminum for neat panel appearance. Available with O-ring for panel sealing (See Model 253). No lens for maximum viewing angle. Supplied with or without internal resistor, for operation up to 28V.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Pilot Lights and Indicator Lights
Product Number 70015893
Product Name Indicator,Pnl-Mnt;5/16" MOUNT BLUE LED,28V, 6" LEADS
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - 486-4273-ND - DigiKey
Specs
LED Color Green; Green
Rated Current 0.0300 amps
View Details
2 suppliers
R program - RME - Illuminated signal - RMEFWS -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 0.5000 mm (0.0197 inch)
View Details