SloanLED Indicator,Pnl-Mnt;5/16" MOUNT, AMBER LED, 28V, 6" LEADS 252-284

Description
Non-Relampable LED, Forward Current 20 mA, Mounting Hole Diameter 5⁄16 in. Panel-mount LED light. Mounting Hole Dia.: 5⁄16" (4.68 mm) black anodized aluminum body. 6" leads with 0.250" strip length. Available in red, green, yellow, amber, ultra bright green, ultra bright blue and pure white. The 252 Model incorporates a nonrelampable T 1-3⁄4 LED in a variety of colors. Black anodized aluminum for neat panel appearance. Available with O-ring for panel sealing. No lens for maximum viewing angle.
Description
Non-Relampable LED, Forward Current 20 mA, Mounting Hole Diameter 5⁄16 in. Panel-mount LED light. Mounting Hole Dia.: 5⁄16" (4.68 mm) black anodized aluminum body. 6" leads with 0.250" strip length. Available in red, green, yellow, amber, ultra bright green, ultra bright blue and pure white. The 252 Model incorporates a nonrelampable T 1-3⁄4 LED in a variety of colors. Black anodized aluminum for neat panel appearance. Available with O-ring for panel sealing. No lens for maximum viewing angle.

Suppliers

Company
Product
Description
Supplier Links
Indicator,Pnl-Mnt;5/16
Fort Worth, TX, USA
Indicator,Pnl-Mnt;5/16" MOUNT, AMBER LED, 28V, 6" LEADS
70015887
Indicator,Pnl-Mnt;5/16" MOUNT, AMBER LED, 28V, 6" LEADS 70015887
Non-Relampable LED, Forward Current 20 mA, Mounting Hole Diameter 5⁄16 in. Panel-mount LED light. Mounting Hole Dia.: 5⁄16" (4.68 mm) black anodized aluminum body. 6" leads with 0.250" strip length. Available in red, green, yellow, amber, ultra bright green, ultra bright blue and pure white. The 252 Model incorporates a nonrelampable T 1-3⁄4 LED in a variety of colors. Black anodized aluminum for neat panel appearance. Available with O-ring for panel sealing. No lens for maximum viewing angle.

Non-Relampable LED, Forward Current 20 mA, Mounting Hole Diameter 5⁄16 in.
Panel-mount LED light. Mounting Hole Dia.: 5⁄16" (4.68 mm) black anodized aluminum body. 6" leads with 0.250" strip length. Available in red, green, yellow, amber, ultra bright green, ultra bright blue and pure white.
The 252 Model incorporates a nonrelampable T 1-3⁄4 LED in a variety of colors. Black anodized aluminum for neat panel appearance. Available with O-ring for panel sealing. No lens for maximum viewing angle.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Pilot Lights and Indicator Lights
Product Number 70015887
Product Name Indicator,Pnl-Mnt;5/16" MOUNT, AMBER LED, 28V, 6" LEADS
Lamp Type LED Lamps
LED Color Amber
Terminal Type Wire Leads
Unlock Full Specs
to access all available technical data

Similar Products

Global Series, LED, lens, blue - K859500815-01 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Illuminating seal - MF-LD-230AC - Festo Corporation
Specs
Lamp Type LED Lamps
Terminal Type Rectangular design MSF
View Details
Panel Mount Indicators - 1713771 - RS Components, Ltd.
Specs
Lamp Type LED Lamps
LED Color Green; Green
Terminal Type Wire Leads; Lead wires
View Details
Pilot Light - 140-LR120 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Rated Voltage 120 volts
View Details