SloanLED Indicator,Pnl-Mnt;LED, 5/16 INCH MOUNT,RED, 28 VOLT, 6 INCH LEADS 252-281

Description
Red, 0.312 in. Mounting Hole Diameter, Panel Mount Non-Relampable LED Panel-mount LED light. Mounting Hole Dia.: 5⁄16" (4.68 mm) black anodized aluminum body. 6" leads with 0.250" strip length. Available in red, green, yellow, amber, ultra bright green, ultra bright blue and pure white. The 252 Model incorporates a non-relampable T 1 3⁄4 LED in a variety of colors. For panel mounting through a 5⁄16 in. (0.312 in.) dia. hole. Black anodized aluminum for neat panel appearance. Available with O-ring for panelsealing (See Model 253). No lens
Description
Red, 0.312 in. Mounting Hole Diameter, Panel Mount Non-Relampable LED Panel-mount LED light. Mounting Hole Dia.: 5⁄16" (4.68 mm) black anodized aluminum body. 6" leads with 0.250" strip length. Available in red, green, yellow, amber, ultra bright green, ultra bright blue and pure white. The 252 Model incorporates a non-relampable T 1 3⁄4 LED in a variety of colors. For panel mounting through a 5⁄16 in. (0.312 in.) dia. hole. Black anodized aluminum for neat panel appearance. Available with O-ring for panelsealing (See Model 253). No lens

Suppliers

Company
Product
Description
Supplier Links
Indicator,Pnl-Mnt;LED, 5/16 INCH MOUNT,RED, 28 VOLT, 6 INCH LEADS - 70015884 - Allied Electronics, Inc.
Fort Worth, TX, USA
Indicator,Pnl-Mnt;LED, 5/16 INCH MOUNT,RED, 28 VOLT, 6 INCH LEADS
70015884
Indicator,Pnl-Mnt;LED, 5/16 INCH MOUNT,RED, 28 VOLT, 6 INCH LEADS 70015884
Red, 0.312 in. Mounting Hole Diameter, Panel Mount Non-Relampable LED Panel-mount LED light. Mounting Hole Dia.: 5⁄16" (4.68 mm) black anodized aluminum body. 6" leads with 0.250" strip length. Available in red, green, yellow, amber, ultra bright green, ultra bright blue and pure white. The 252 Model incorporates a non-relampable T 1 3⁄4 LED in a variety of colors. For panel mounting through a 5⁄16 in. (0.312 in.) dia. hole. Black anodized aluminum for neat panel appearance. Available with O-ring for panelsealing (See Model 253). No lens

Red, 0.312 in. Mounting Hole Diameter, Panel Mount Non-Relampable LED
Panel-mount LED light. Mounting Hole Dia.: 5⁄16" (4.68 mm) black anodized aluminum body. 6" leads with 0.250" strip length. Available in red, green, yellow, amber, ultra bright green, ultra bright blue and pure white.
The 252 Model incorporates a non-relampable T 1 3⁄4 LED in a variety of colors. For panel mounting through a 5⁄16 in. (0.312 in.) dia. hole. Black anodized aluminum for neat panel appearance. Available with O-ring for panelsealing (See Model 253). No lens

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Pilot Lights and Indicator Lights
Product Number 70015884
Product Name Indicator,Pnl-Mnt;LED, 5/16 INCH MOUNT,RED, 28 VOLT, 6 INCH LEADS
Lamp Type LED Lamps
LED Color Red
Terminal Type Wire Leads
Unlock Full Specs
to access all available technical data

Similar Products

Incandescent Light Bulbs - 105095 - RS Components, Ltd.
Specs
Lamp Type Incandescent Lamps
LED Color Clear
Width 10.5 mm (0.4134 inch)
View Details
22mm Illum. Metal Selector Switch 3PSR - 2ASL3LB-4-230 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Green
Applications General Industrial
View Details
Indicator Lights - LPL - OTTO Controls
Specs
Lamp Type LED Lamps
Rated Voltage 14.5 volts
View Details