SloanLED Indicator,Pnl-Mnt;LED; Blue; 5/16 in.; T-1 3/4; 24 VDC; Panel Mount; Wire Leaded 252-246

Description
LED, Blue Color, T-1 3⁄4 Package Type, Panel Mount Panel-mount LED light. Mounting Hole Dia.: 5⁄16" (4.68 mm) black anodized aluminum body. 6" leads with 0.250" strip length. Available in red, green, yellow, amber, ultra bright green, ultra bright blue and pure white. Black anodized aluminum for neat panel appearance. Available with O-ring for panel sealing (See Model 253). No lens for maximum viewing angle. Supplied with or without internal resistor, for operation up to 28V.
Description
LED, Blue Color, T-1 3⁄4 Package Type, Panel Mount Panel-mount LED light. Mounting Hole Dia.: 5⁄16" (4.68 mm) black anodized aluminum body. 6" leads with 0.250" strip length. Available in red, green, yellow, amber, ultra bright green, ultra bright blue and pure white. Black anodized aluminum for neat panel appearance. Available with O-ring for panel sealing (See Model 253). No lens for maximum viewing angle. Supplied with or without internal resistor, for operation up to 28V.

Suppliers

Company
Product
Description
Supplier Links
Indicator,Pnl-Mnt;LED; Blue; 5/16 in.; T-1 3/4; 24 VDC; Panel Mount; Wire Leaded - 70015921 - Allied Electronics, Inc.
Fort Worth, TX, USA
Indicator,Pnl-Mnt;LED; Blue; 5/16 in.; T-1 3/4; 24 VDC; Panel Mount; Wire Leaded
70015921
Indicator,Pnl-Mnt;LED; Blue; 5/16 in.; T-1 3/4; 24 VDC; Panel Mount; Wire Leaded 70015921
LED, Blue Color, T-1 3⁄4 Package Type, Panel Mount Panel-mount LED light. Mounting Hole Dia.: 5⁄16" (4.68 mm) black anodized aluminum body. 6" leads with 0.250" strip length. Available in red, green, yellow, amber, ultra bright green, ultra bright blue and pure white. Black anodized aluminum for neat panel appearance. Available with O-ring for panel sealing (See Model 253). No lens for maximum viewing angle. Supplied with or without internal resistor, for operation up to 28V.

LED, Blue Color, T-1 3⁄4 Package Type, Panel Mount
Panel-mount LED light. Mounting Hole Dia.: 5⁄16" (4.68 mm) black anodized aluminum body. 6" leads with 0.250" strip length. Available in red, green, yellow, amber, ultra bright green, ultra bright blue and pure white.
Black anodized aluminum for neat panel appearance. Available with O-ring for panel sealing (See Model 253). No lens for maximum viewing angle. Supplied with or without internal resistor, for operation up to 28V.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Pilot Lights and Indicator Lights
Product Number 70015921
Product Name Indicator,Pnl-Mnt;LED; Blue; 5/16 in.; T-1 3/4; 24 VDC; Panel Mount; Wire Leaded
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illum. Metal Selector Switch 3PSRL - 2ASL7LB-6-230 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Clear
Applications General Industrial
View Details
Panel Indicators, Pilot Lights - 486-3-148-427-ND - DigiKey
Specs
Lamp Type LED Lamps
LED Color Red; Green; Blue
Terminal Type Quick Connect / Blade
View Details
R program - RML - Illuminated signal - RMLHGB -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 11 mm (0.4331 inch)
View Details