SloanLED Indicator,Pnl-Mnt;LED,Non-Relampable;Amber;5/16 in.;T 1-3/4;24 V; ;Wire Leaded 252-244

Description
Non-Relampable LED, Forward Current 20 mA, Mounting Hole Diameter 5⁄16 in. Panel-mount LED light. Mounting Hole Dia.: 5⁄16" (4.68 mm) black anodized aluminum body. 6" leads with 0.250" strip length. Available in red, green, yellow, amber, ultra bright green, ultra bright blue and pure white. The 252 Model incorporates a nonrelampable T 1-3⁄4 LED in a variety of colors. Black anodized aluminum for neat panel appearance. Available with O-ring for panel sealing. No lens for maximum viewing angle.
Description
Non-Relampable LED, Forward Current 20 mA, Mounting Hole Diameter 5⁄16 in. Panel-mount LED light. Mounting Hole Dia.: 5⁄16" (4.68 mm) black anodized aluminum body. 6" leads with 0.250" strip length. Available in red, green, yellow, amber, ultra bright green, ultra bright blue and pure white. The 252 Model incorporates a nonrelampable T 1-3⁄4 LED in a variety of colors. Black anodized aluminum for neat panel appearance. Available with O-ring for panel sealing. No lens for maximum viewing angle.

Suppliers

Company
Product
Description
Supplier Links
Indicator,Pnl-Mnt;LED,Non-Relampable;Amber;5/16 in.;T 1-3/4;24 V; ;Wire Leaded - 70015919 - Allied Electronics, Inc.
Fort Worth, TX, USA
Indicator,Pnl-Mnt;LED,Non-Relampable;Amber;5/16 in.;T 1-3/4;24 V; ;Wire Leaded
70015919
Indicator,Pnl-Mnt;LED,Non-Relampable;Amber;5/16 in.;T 1-3/4;24 V; ;Wire Leaded 70015919
Non-Relampable LED, Forward Current 20 mA, Mounting Hole Diameter 5⁄16 in. Panel-mount LED light. Mounting Hole Dia.: 5⁄16" (4.68 mm) black anodized aluminum body. 6" leads with 0.250" strip length. Available in red, green, yellow, amber, ultra bright green, ultra bright blue and pure white. The 252 Model incorporates a nonrelampable T 1-3⁄4 LED in a variety of colors. Black anodized aluminum for neat panel appearance. Available with O-ring for panel sealing. No lens for maximum viewing angle.

Non-Relampable LED, Forward Current 20 mA, Mounting Hole Diameter 5⁄16 in.
Panel-mount LED light. Mounting Hole Dia.: 5⁄16" (4.68 mm) black anodized aluminum body. 6" leads with 0.250" strip length. Available in red, green, yellow, amber, ultra bright green, ultra bright blue and pure white.
The 252 Model incorporates a nonrelampable T 1-3⁄4 LED in a variety of colors. Black anodized aluminum for neat panel appearance. Available with O-ring for panel sealing. No lens for maximum viewing angle.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Pilot Lights and Indicator Lights
Product Number 70015919
Product Name Indicator,Pnl-Mnt;LED,Non-Relampable;Amber;5/16 in.;T 1-3/4;24 V; ;Wire Leaded
Lamp Type LED Lamps
LED Color Amber
Terminal Type Wire Leads
Unlock Full Specs
to access all available technical data

Similar Products

R program - RML - Illuminated signal - RMLHGB -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 11 mm (0.4331 inch)
View Details
22 mm Illum. Metal Selector Switch 2 Pos - 2ASL6LB-1-230D - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Blue
Applications General Industrial
View Details
Panel Indicators, Pilot Lights - 486-3-148-434-ND - DigiKey
Specs
Lamp Type LED Lamps
LED Color Red; Green; Blue
Terminal Type Solder Terminals
View Details