SloanLED Indicator,Pnl-Mnt;LED;Green;5/16In;24VDC;T 1-3/4;6In Wire Lead;0.06InT;0.5InH 252-242

Description
Panel Mount Non-Relampable LED, 5⁄16 in. Mounting Hole Dia., Panel-mount LED light. Mounting Hole Dia.: 5⁄16" (4.68 mm) black anodized aluminum body. 6" leads with 0.250" strip length. Available in red, green, yellow, amber, ultra bright green, ultra bright blue and pure white. The 252 Model incorporates a nonrelampable T 1 3⁄4 LED in a variety of colors. For panel mounting through a 5⁄16 in. (0.312 ’) dia. hole. Black anodized aluminum for neat panel appearance. No lens for maximum viewing angle. Supplied with or without intern
Description
Panel Mount Non-Relampable LED, 5⁄16 in. Mounting Hole Dia., Panel-mount LED light. Mounting Hole Dia.: 5⁄16" (4.68 mm) black anodized aluminum body. 6" leads with 0.250" strip length. Available in red, green, yellow, amber, ultra bright green, ultra bright blue and pure white. The 252 Model incorporates a nonrelampable T 1 3⁄4 LED in a variety of colors. For panel mounting through a 5⁄16 in. (0.312 ’) dia. hole. Black anodized aluminum for neat panel appearance. No lens for maximum viewing angle. Supplied with or without intern

Suppliers

Company
Product
Description
Supplier Links
Indicator,Pnl-Mnt;LED;Green;5/16In;24VDC;T 1-3/4;6In Wire Lead;0.06InT;0.5InH - 70015917 - Allied Electronics, Inc.
Fort Worth, TX, USA
Indicator,Pnl-Mnt;LED;Green;5/16In;24VDC;T 1-3/4;6In Wire Lead;0.06InT;0.5InH
70015917
Indicator,Pnl-Mnt;LED;Green;5/16In;24VDC;T 1-3/4;6In Wire Lead;0.06InT;0.5InH 70015917
Panel Mount Non-Relampable LED, 5⁄16 in. Mounting Hole Dia., Panel-mount LED light. Mounting Hole Dia.: 5⁄16" (4.68 mm) black anodized aluminum body. 6" leads with 0.250" strip length. Available in red, green, yellow, amber, ultra bright green, ultra bright blue and pure white. The 252 Model incorporates a nonrelampable T 1 3⁄4 LED in a variety of colors. For panel mounting through a 5⁄16 in. (0.312 ’) dia. hole. Black anodized aluminum for neat panel appearance. No lens for maximum viewing angle. Supplied with or without intern

Panel Mount Non-Relampable LED, 5⁄16 in. Mounting Hole Dia.,
Panel-mount LED light. Mounting Hole Dia.: 5⁄16" (4.68 mm) black anodized aluminum body. 6" leads with 0.250" strip length. Available in red, green, yellow, amber, ultra bright green, ultra bright blue and pure white.
The 252 Model incorporates a nonrelampable T 1 3⁄4 LED in a variety of colors. For panel mounting through a 5⁄16 in. (0.312 ’) dia. hole. Black anodized aluminum for neat panel appearance. No lens for maximum viewing angle. Supplied with or without intern

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Pilot Lights and Indicator Lights
Product Number 70015917
Product Name Indicator,Pnl-Mnt;LED;Green;5/16In;24VDC;T 1-3/4;6In Wire Lead;0.06InT;0.5InH
Lamp Type LED Lamps
LED Color Green
Terminal Type Wire Leads
Unlock Full Specs
to access all available technical data

Similar Products

Panel Mount Indicators - 1232434 - RS Components, Ltd.
Specs
Lamp Type LED Lamps
LED Color Yellow; Yellow
Terminal Type Wire Leads; Lead wires
View Details
22 mm Plastic Pilot Light - 3PLBR6L-230 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Blue
Applications General Industrial
View Details
2 suppliers
N program - NME - Illuminated signal - NMEGN -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 10.4 mm (0.4094 inch)
View Details
Indicator Lights with Legends - K3P - OTTO Controls
Specs
Lamp Type LED Lamps
View Details