SloanLED Indicator,Pnl-Mnt;LED;Red;0.312 In;T 1 3/4; ;Wire Leaded;Black Anodized Aluminum 252-241

Description
Red, 0.312 in. Mounting Hole Diameter, Panel Mount Non-Relampable LED Panel-mount LED light. Mounting Hole Dia.: 5⁄16" (4.68 mm) black anodized aluminum body. 6" leads with 0.250" strip length. Available in red, green, yellow, amber, ultra bright green, ultra bright blue and pure white. The 252 Model incorporates a non-relampable T 1 3⁄4 LED in a variety of colors. For panel mounting through a 5⁄16 in. (0.312 in.) dia. hole. Black anodized aluminum for neat panel appearance. Available with O-ring for panelsealing (See Model 253). No lens
Description
Red, 0.312 in. Mounting Hole Diameter, Panel Mount Non-Relampable LED Panel-mount LED light. Mounting Hole Dia.: 5⁄16" (4.68 mm) black anodized aluminum body. 6" leads with 0.250" strip length. Available in red, green, yellow, amber, ultra bright green, ultra bright blue and pure white. The 252 Model incorporates a non-relampable T 1 3⁄4 LED in a variety of colors. For panel mounting through a 5⁄16 in. (0.312 in.) dia. hole. Black anodized aluminum for neat panel appearance. Available with O-ring for panelsealing (See Model 253). No lens

Suppliers

Company
Product
Description
Supplier Links
Indicator,Pnl-Mnt;LED;Red;0.312 In;T 1 3/4; ;Wire Leaded;Black Anodized Aluminum - 70015916 - Allied Electronics, Inc.
Fort Worth, TX, USA
Indicator,Pnl-Mnt;LED;Red;0.312 In;T 1 3/4; ;Wire Leaded;Black Anodized Aluminum
70015916
Indicator,Pnl-Mnt;LED;Red;0.312 In;T 1 3/4; ;Wire Leaded;Black Anodized Aluminum 70015916
Red, 0.312 in. Mounting Hole Diameter, Panel Mount Non-Relampable LED Panel-mount LED light. Mounting Hole Dia.: 5⁄16" (4.68 mm) black anodized aluminum body. 6" leads with 0.250" strip length. Available in red, green, yellow, amber, ultra bright green, ultra bright blue and pure white. The 252 Model incorporates a non-relampable T 1 3⁄4 LED in a variety of colors. For panel mounting through a 5⁄16 in. (0.312 in.) dia. hole. Black anodized aluminum for neat panel appearance. Available with O-ring for panelsealing (See Model 253). No lens

Red, 0.312 in. Mounting Hole Diameter, Panel Mount Non-Relampable LED
Panel-mount LED light. Mounting Hole Dia.: 5⁄16" (4.68 mm) black anodized aluminum body. 6" leads with 0.250" strip length. Available in red, green, yellow, amber, ultra bright green, ultra bright blue and pure white.
The 252 Model incorporates a non-relampable T 1 3⁄4 LED in a variety of colors. For panel mounting through a 5⁄16 in. (0.312 in.) dia. hole. Black anodized aluminum for neat panel appearance. Available with O-ring for panelsealing (See Model 253). No lens

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Pilot Lights and Indicator Lights
Product Number 70015916
Product Name Indicator,Pnl-Mnt;LED;Red;0.312 In;T 1 3/4; ;Wire Leaded;Black Anodized Aluminum
Lamp Type LED Lamps
LED Color Red
Terminal Type Wire Leads
Unlock Full Specs
to access all available technical data

Similar Products

R program - RME - Illuminated signal - RMEFGB -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 0.5000 mm (0.0197 inch)
View Details
PCBA, AV1-LED, 120VAC - K2005642A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
22mm Illum. Metal Selector Switch 3PSR - 2ASL4LB-4-110 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Red
Applications General Industrial
View Details
LED Signal and obstruction light with MIOL-LIOL - signal and obstruction light with led miol liol - BARTEC
Specs
Lamp Type LED Lamps
Rated Voltage 100 to 277 volts
Rated Average Light 55000 hours
View Details