SloanLED Indicator,Pnl-Mnt;5/16" MOUNT BLUE LED,12V, 6" LEADS 252-126

Description
LED, Blue Color, T-1 3⁄4 Package Type, Panel Mount Panel-mount LED light. Mounting Hole Dia.: 5⁄16" (4.68 mm) black anodized aluminum body. 6" leads with 0.250" strip length. Available in red, green, yellow, amber, ultra bright green, ultra bright blue and pure white. Black anodized aluminum for neat panel appearance. Available with O-ring for panel sealing (See Model 253). No lens for maximum viewing angle. Supplied with or without internal resistor, for operation up to 28V.
Description
LED, Blue Color, T-1 3⁄4 Package Type, Panel Mount Panel-mount LED light. Mounting Hole Dia.: 5⁄16" (4.68 mm) black anodized aluminum body. 6" leads with 0.250" strip length. Available in red, green, yellow, amber, ultra bright green, ultra bright blue and pure white. Black anodized aluminum for neat panel appearance. Available with O-ring for panel sealing (See Model 253). No lens for maximum viewing angle. Supplied with or without internal resistor, for operation up to 28V.

Suppliers

Company
Product
Description
Supplier Links
Indicator,Pnl-Mnt;5/16
Fort Worth, TX, USA
Indicator,Pnl-Mnt;5/16" MOUNT BLUE LED,12V, 6" LEADS
70015890
Indicator,Pnl-Mnt;5/16" MOUNT BLUE LED,12V, 6" LEADS 70015890
LED, Blue Color, T-1 3⁄4 Package Type, Panel Mount Panel-mount LED light. Mounting Hole Dia.: 5⁄16" (4.68 mm) black anodized aluminum body. 6" leads with 0.250" strip length. Available in red, green, yellow, amber, ultra bright green, ultra bright blue and pure white. Black anodized aluminum for neat panel appearance. Available with O-ring for panel sealing (See Model 253). No lens for maximum viewing angle. Supplied with or without internal resistor, for operation up to 28V.

LED, Blue Color, T-1 3⁄4 Package Type, Panel Mount
Panel-mount LED light. Mounting Hole Dia.: 5⁄16" (4.68 mm) black anodized aluminum body. 6" leads with 0.250" strip length. Available in red, green, yellow, amber, ultra bright green, ultra bright blue and pure white.
Black anodized aluminum for neat panel appearance. Available with O-ring for panel sealing (See Model 253). No lens for maximum viewing angle. Supplied with or without internal resistor, for operation up to 28V.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Pilot Lights and Indicator Lights
Product Number 70015890
Product Name Indicator,Pnl-Mnt;5/16" MOUNT BLUE LED,12V, 6" LEADS
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

LED Signal and obstruction light with MIOL-LIOL - signal and obstruction light with led miol liol - BARTEC
Specs
Lamp Type LED Lamps
Rated Voltage 100 to 277 volts
Rated Average Light 55000 hours
View Details
22mm Illum. Metal Selector Switch 2PSR - 2ASL6LB-2-230D - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Blue
Applications General Industrial
View Details