SloanLED Indicator,Pnl-Mnt;LED, 5/16 INCH MOUNT,AMBER,12 VOLT, 6 INCH LEADS 252-124

Description
Non-Relampable LED, Forward Current 20 mA, Mounting Hole Diameter 5⁄16 in. Panel-mount LED light. Mounting Hole Dia.: 5⁄16" (4.68 mm) black anodized aluminum body. 6" leads with 0.250" strip length. Available in red, green, yellow, amber, ultra bright green, ultra bright blue and pure white. The 252 Model incorporates a nonrelampable T 1-3⁄4 LED in a variety of colors. Black anodized aluminum for neat panel appearance. Available with O-ring for panel sealing. No lens for maximum viewing angle.
Description
Non-Relampable LED, Forward Current 20 mA, Mounting Hole Diameter 5⁄16 in. Panel-mount LED light. Mounting Hole Dia.: 5⁄16" (4.68 mm) black anodized aluminum body. 6" leads with 0.250" strip length. Available in red, green, yellow, amber, ultra bright green, ultra bright blue and pure white. The 252 Model incorporates a nonrelampable T 1-3⁄4 LED in a variety of colors. Black anodized aluminum for neat panel appearance. Available with O-ring for panel sealing. No lens for maximum viewing angle.

Suppliers

Company
Product
Description
Supplier Links
Indicator,Pnl-Mnt;LED, 5/16 INCH MOUNT,AMBER,12 VOLT, 6 INCH LEADS - 70015883 - Allied Electronics, Inc.
Fort Worth, TX, USA
Indicator,Pnl-Mnt;LED, 5/16 INCH MOUNT,AMBER,12 VOLT, 6 INCH LEADS
70015883
Indicator,Pnl-Mnt;LED, 5/16 INCH MOUNT,AMBER,12 VOLT, 6 INCH LEADS 70015883
Non-Relampable LED, Forward Current 20 mA, Mounting Hole Diameter 5⁄16 in. Panel-mount LED light. Mounting Hole Dia.: 5⁄16" (4.68 mm) black anodized aluminum body. 6" leads with 0.250" strip length. Available in red, green, yellow, amber, ultra bright green, ultra bright blue and pure white. The 252 Model incorporates a nonrelampable T 1-3⁄4 LED in a variety of colors. Black anodized aluminum for neat panel appearance. Available with O-ring for panel sealing. No lens for maximum viewing angle.

Non-Relampable LED, Forward Current 20 mA, Mounting Hole Diameter 5⁄16 in.
Panel-mount LED light. Mounting Hole Dia.: 5⁄16" (4.68 mm) black anodized aluminum body. 6" leads with 0.250" strip length. Available in red, green, yellow, amber, ultra bright green, ultra bright blue and pure white.
The 252 Model incorporates a nonrelampable T 1-3⁄4 LED in a variety of colors. Black anodized aluminum for neat panel appearance. Available with O-ring for panel sealing. No lens for maximum viewing angle.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Pilot Lights and Indicator Lights
Product Number 70015883
Product Name Indicator,Pnl-Mnt;LED, 5/16 INCH MOUNT,AMBER,12 VOLT, 6 INCH LEADS
Lamp Type LED Lamps
LED Color Amber
Terminal Type Wire Leads
Unlock Full Specs
to access all available technical data

Similar Products

R program - RME - Illuminated signal - RMEHWS -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 11 mm (0.4331 inch)
View Details
22mm Illum. Metal Selector Switch 3PSR - 2ASL1LB-4-048 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color White
Applications General Industrial
View Details
Panel Mount Indicators - 1713817 - RS Components, Ltd.
Specs
Lamp Type LED Lamps
LED Color Yellow; Yellow
Terminal Type Wire Leads; Lead wires
View Details
Panel Indicators, Pilot Lights - 486-3-148-432-ND - DigiKey
Specs
Lamp Type LED Lamps
LED Color Red; Green; Blue
Terminal Type Solder Terminals
View Details