SloanLED Indicator,Pnl-Mnt;5/16" MOUNT YELLOW LED, 12V, 6" LEADS 252-123

Description
0.312 in. Dia. Mounting Hole, Yellow Panel Mount Non-Relampable LED Indicators Panel-mount LED light. Mounting Hole Dia.: 5⁄16" (4.68 mm) black anodized aluminum body. 6" leads with 0.250" strip length. Available in red, green, yellow, amber, ultra bright green, ultra bright blue and pure white. The 252 model incorporates a non-relampable T-1-3⁄4 LED in a variety of colors. For panel mounting through a 5⁄16 in. Dia. hole. Black anodized aluminum for neat panel appearance. Supplied with or without internal resistor, for operation up to 28 V.
Description
0.312 in. Dia. Mounting Hole, Yellow Panel Mount Non-Relampable LED Indicators Panel-mount LED light. Mounting Hole Dia.: 5⁄16" (4.68 mm) black anodized aluminum body. 6" leads with 0.250" strip length. Available in red, green, yellow, amber, ultra bright green, ultra bright blue and pure white. The 252 model incorporates a non-relampable T-1-3⁄4 LED in a variety of colors. For panel mounting through a 5⁄16 in. Dia. hole. Black anodized aluminum for neat panel appearance. Supplied with or without internal resistor, for operation up to 28 V.

Suppliers

Company
Product
Description
Supplier Links
Indicator,Pnl-Mnt;5/16
Fort Worth, TX, USA
Indicator,Pnl-Mnt;5/16" MOUNT YELLOW LED, 12V, 6" LEADS
70015882
Indicator,Pnl-Mnt;5/16" MOUNT YELLOW LED, 12V, 6" LEADS 70015882
0.312 in. Dia. Mounting Hole, Yellow Panel Mount Non-Relampable LED Indicators Panel-mount LED light. Mounting Hole Dia.: 5⁄16" (4.68 mm) black anodized aluminum body. 6" leads with 0.250" strip length. Available in red, green, yellow, amber, ultra bright green, ultra bright blue and pure white. The 252 model incorporates a non-relampable T-1-3⁄4 LED in a variety of colors. For panel mounting through a 5⁄16 in. Dia. hole. Black anodized aluminum for neat panel appearance. Supplied with or without internal resistor, for operation up to 28 V.

0.312 in. Dia. Mounting Hole, Yellow Panel Mount Non-Relampable LED Indicators
Panel-mount LED light. Mounting Hole Dia.: 5⁄16" (4.68 mm) black anodized aluminum body. 6" leads with 0.250" strip length. Available in red, green, yellow, amber, ultra bright green, ultra bright blue and pure white.
The 252 model incorporates a non-relampable T-1-3⁄4 LED in a variety of colors. For panel mounting through a 5⁄16 in. Dia. hole. Black anodized aluminum for neat panel appearance. Supplied with or without internal resistor, for operation up to 28 V.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Pilot Lights and Indicator Lights
Product Number 70015882
Product Name Indicator,Pnl-Mnt;5/16" MOUNT YELLOW LED, 12V, 6" LEADS
Lamp Type LED Lamps
LED Color Yellow
Terminal Type Wire Leads
Unlock Full Specs
to access all available technical data

Similar Products

Panel Indicators, Pilot Lights - 486-3-148-401-ND - DigiKey
Specs
Lamp Type LED Lamps
LED Color Red; Green; Blue
Terminal Type Solder Terminals
View Details
R program - RML - Illuminated signal - RMLFGB -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 0.5000 mm (0.0197 inch)
View Details
LP3L StreamLine® Low Profile LED Lights - LP3TL-024R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
LED Color Red; Red
Terminal Type T-Mount
View Details