SloanLED Indicator,Pnl-Mnt;LED;Green;5/16In;12VDC;T 1-3/4;6In Wire Lead;0.06InT;0.5InH 252-122

Description
Panel Mount Non-Relampable LED, 5⁄16 in. Mounting Hole Dia., Panel-mount LED light. Mounting Hole Dia.: 5⁄16" (4.68 mm) black anodized aluminum body. 6" leads with 0.250" strip length. Available in red, green, yellow, amber, ultra bright green, ultra bright blue and pure white. The 252 Model incorporates a nonrelampable T 1 3⁄4 LED in a variety of colors. For panel mounting through a 5⁄16 in. (0.312 ’) dia. hole. Black anodized aluminum for neat panel appearance. No lens for maximum viewing angle. Supplied with or without intern
Description
Panel Mount Non-Relampable LED, 5⁄16 in. Mounting Hole Dia., Panel-mount LED light. Mounting Hole Dia.: 5⁄16" (4.68 mm) black anodized aluminum body. 6" leads with 0.250" strip length. Available in red, green, yellow, amber, ultra bright green, ultra bright blue and pure white. The 252 Model incorporates a nonrelampable T 1 3⁄4 LED in a variety of colors. For panel mounting through a 5⁄16 in. (0.312 ’) dia. hole. Black anodized aluminum for neat panel appearance. No lens for maximum viewing angle. Supplied with or without intern

Suppliers

Company
Product
Description
Supplier Links
Indicator,Pnl-Mnt;LED;Green;5/16In;12VDC;T 1-3/4;6In Wire Lead;0.06InT;0.5InH - 70015881 - Allied Electronics, Inc.
Fort Worth, TX, USA
Indicator,Pnl-Mnt;LED;Green;5/16In;12VDC;T 1-3/4;6In Wire Lead;0.06InT;0.5InH
70015881
Indicator,Pnl-Mnt;LED;Green;5/16In;12VDC;T 1-3/4;6In Wire Lead;0.06InT;0.5InH 70015881
Panel Mount Non-Relampable LED, 5⁄16 in. Mounting Hole Dia., Panel-mount LED light. Mounting Hole Dia.: 5⁄16" (4.68 mm) black anodized aluminum body. 6" leads with 0.250" strip length. Available in red, green, yellow, amber, ultra bright green, ultra bright blue and pure white. The 252 Model incorporates a nonrelampable T 1 3⁄4 LED in a variety of colors. For panel mounting through a 5⁄16 in. (0.312 ’) dia. hole. Black anodized aluminum for neat panel appearance. No lens for maximum viewing angle. Supplied with or without intern

Panel Mount Non-Relampable LED, 5⁄16 in. Mounting Hole Dia.,
Panel-mount LED light. Mounting Hole Dia.: 5⁄16" (4.68 mm) black anodized aluminum body. 6" leads with 0.250" strip length. Available in red, green, yellow, amber, ultra bright green, ultra bright blue and pure white.
The 252 Model incorporates a nonrelampable T 1 3⁄4 LED in a variety of colors. For panel mounting through a 5⁄16 in. (0.312 ’) dia. hole. Black anodized aluminum for neat panel appearance. No lens for maximum viewing angle. Supplied with or without intern

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Pilot Lights and Indicator Lights
Product Number 70015881
Product Name Indicator,Pnl-Mnt;LED;Green;5/16In;12VDC;T 1-3/4;6In Wire Lead;0.06InT;0.5InH
Lamp Type LED Lamps
LED Color Green
Terminal Type Wire Leads
Unlock Full Specs
to access all available technical data

Similar Products

R program - RME - Illuminated signal - RMEHGB -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 11 mm (0.4331 inch)
View Details
22 mm Illum. Metal Selector Switch 2 Pos - 2ASL5LB-1-230 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Amber
Applications General Industrial
View Details
Panel Mount Indicators - 1329101 - RS Components, Ltd.
Specs
Lamp Type LED Lamps
LED Color Blue; Blue
Terminal Type Wire Leads; Lead wires
View Details