SloanLED Indicator,Pnl-Mnt;INDICATOR, Bi-Color 5mm 2 leaded LED Red/Green, 1/4, 5V 245-5-R/G

Description
Panel-mount LED light. Mounting Hole Dia.: 0.250" (6.36 mm) black anodized aluminum body. Two leaded 5 mm LED with 6" leads with 0.250" strip length. Lead colors are red, green and black for easy identification of polarity for installation. Flush Faced Indicators Create a Sleek, Smooth Panel Appearance Popular Bi-Colored LED's are used in Industrial, Educational and Recreational Applications Wherever Indicating Various States of Operation are Required A Variety of Splash Proof and Water Proof LED's for Application in Damp, Occasional Wet Areas or Total Submersion (IP67) Water Proof Models Available in 24 or 120 AC/DC Operation Variety of Voltages and Products Not in Catalog Are Available
Description
Panel-mount LED light. Mounting Hole Dia.: 0.250" (6.36 mm) black anodized aluminum body. Two leaded 5 mm LED with 6" leads with 0.250" strip length. Lead colors are red, green and black for easy identification of polarity for installation. Flush Faced Indicators Create a Sleek, Smooth Panel Appearance Popular Bi-Colored LED's are used in Industrial, Educational and Recreational Applications Wherever Indicating Various States of Operation are Required A Variety of Splash Proof and Water Proof LED's for Application in Damp, Occasional Wet Areas or Total Submersion (IP67) Water Proof Models Available in 24 or 120 AC/DC Operation Variety of Voltages and Products Not in Catalog Are Available

Suppliers

Company
Product
Description
Supplier Links
Indicator,Pnl-Mnt;INDICATOR, Bi-Color 5mm 2 leaded LED Red/Green, 1/4, 5V - 70015150 - Allied Electronics, Inc.
Fort Worth, TX, USA
Indicator,Pnl-Mnt;INDICATOR, Bi-Color 5mm 2 leaded LED Red/Green, 1/4, 5V
70015150
Indicator,Pnl-Mnt;INDICATOR, Bi-Color 5mm 2 leaded LED Red/Green, 1/4, 5V 70015150
Panel-mount LED light. Mounting Hole Dia.: 0.250" (6.36 mm) black anodized aluminum body. Two leaded 5 mm LED with 6" leads with 0.250" strip length. Lead colors are red, green and black for easy identification of polarity for installation. Flush Faced Indicators Create a Sleek, Smooth Panel Appearance Popular Bi-Colored LED's are used in Industrial, Educational and Recreational Applications Wherever Indicating Various States of Operation are Required A Variety of Splash Proof and Water Proof LED's for Application in Damp, Occasional Wet Areas or Total Submersion (IP67) Water Proof Models Available in 24 or 120 AC/DC Operation Variety of Voltages and Products Not in Catalog Are Available

Panel-mount LED light. Mounting Hole Dia.: 0.250" (6.36 mm) black anodized aluminum body. Two leaded 5 mm LED with 6" leads with 0.250" strip length. Lead colors are red, green and black for easy identification of polarity for installation.

  • Flush Faced Indicators Create a Sleek, Smooth Panel Appearance
  • Popular Bi-Colored LED's are used in Industrial, Educational and Recreational Applications Wherever Indicating Various States of Operation are Required
  • A Variety of Splash Proof and Water Proof LED's for Application in Damp, Occasional Wet Areas or Total Submersion (IP67)
  • Water Proof Models Available in 24 or 120 AC/DC Operation
  • Variety of Voltages and Products Not in Catalog Are Available
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Pilot Lights and Indicator Lights
Product Number 70015150
Product Name Indicator,Pnl-Mnt;INDICATOR, Bi-Color 5mm 2 leaded LED Red/Green, 1/4, 5V
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

N program - NML - Illuminated signal - NMLWS -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 2 mm (0.0787 inch)
View Details
Panel Mount Indicators - 1246409 - RS Components, Ltd.
Specs
Lamp Type LED Lamps
LED Color Yellow; Yellow
Terminal Type Solder Terminals; Faston, solder lug
View Details