SloanLED Indicator,Pnl-Mnt;LED;Green;0.25In.;5VDC;T 1-3/4;/Snap;6In. Wire;1/8In.;20mA 240-52

Description
Panel Mount LED Indicator, 0.250 in. Mounting Hole Dia., 1⁄8 in. Panel Mounting Panel-mount LED light. Mounting Hole Dia.: 0.250" (6.35 mm). Rugged, black nylon body. 6" leads with 0.250" strip length. Available in red, green, yellow, amber, ultra bright green, ultra bright blue and pure white. The 240 Model incorporates a non-relampable diffused LED in a choice of colors. Snap fits, needs no mounting hardware. No lens for maximum viewing angle. an be supplied without built in current limiting resistor.
Description
Panel Mount LED Indicator, 0.250 in. Mounting Hole Dia., 1⁄8 in. Panel Mounting Panel-mount LED light. Mounting Hole Dia.: 0.250" (6.35 mm). Rugged, black nylon body. 6" leads with 0.250" strip length. Available in red, green, yellow, amber, ultra bright green, ultra bright blue and pure white. The 240 Model incorporates a non-relampable diffused LED in a choice of colors. Snap fits, needs no mounting hardware. No lens for maximum viewing angle. an be supplied without built in current limiting resistor.

Suppliers

Company
Product
Description
Supplier Links
Indicator,Pnl-Mnt;LED;Green;0.25In.;5VDC;T 1-3/4;/Snap;6In. Wire;1/8In.;20mA - 70015781 - Allied Electronics, Inc.
Fort Worth, TX, USA
Indicator,Pnl-Mnt;LED;Green;0.25In.;5VDC;T 1-3/4;/Snap;6In. Wire;1/8In.;20mA
70015781
Indicator,Pnl-Mnt;LED;Green;0.25In.;5VDC;T 1-3/4;/Snap;6In. Wire;1/8In.;20mA 70015781
Panel Mount LED Indicator, 0.250 in. Mounting Hole Dia., 1⁄8 in. Panel Mounting Panel-mount LED light. Mounting Hole Dia.: 0.250" (6.35 mm). Rugged, black nylon body. 6" leads with 0.250" strip length. Available in red, green, yellow, amber, ultra bright green, ultra bright blue and pure white. The 240 Model incorporates a non-relampable diffused LED in a choice of colors. Snap fits, needs no mounting hardware. No lens for maximum viewing angle. an be supplied without built in current limiting resistor.

Panel Mount LED Indicator, 0.250 in. Mounting Hole Dia., 1⁄8 in. Panel Mounting
Panel-mount LED light. Mounting Hole Dia.: 0.250" (6.35 mm). Rugged, black nylon body. 6" leads with 0.250" strip length. Available in red, green, yellow, amber, ultra bright green, ultra bright blue and pure white.
The 240 Model incorporates a non-relampable diffused LED in a choice of colors. Snap fits, needs no mounting hardware. No lens for maximum viewing angle. an be supplied without built in current limiting resistor.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Pilot Lights and Indicator Lights
Product Number 70015781
Product Name Indicator,Pnl-Mnt;LED;Green;0.25In.;5VDC;T 1-3/4;/Snap;6In. Wire;1/8In.;20mA
Lamp Type LED Lamps
LED Color Green
Terminal Type Wire Leads
Unlock Full Specs
to access all available technical data

Similar Products

PM22C Panel Mount 22mm Multifunctional LED Audible/Visual Combination Signals - PM22C-012-024A - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
Flash Lamp Flash Lamp
LED Color Amber
View Details
Indicator Light 800L P-L - 800L-12L10R - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Lamp Type LED Lamps
LED Color Red
View Details
Panel Mount Indicators - 1302259 - RS Components, Ltd.
Specs
Lamp Type LED Lamps
LED Color Red; Red
Terminal Type Wire Leads; Lead wires
View Details