SloanLED Indicator,Pnl-Mnt;INDICATOR, 1/4" SNAP MOUNT LED, 6" LEADS, 5V, RED 240-51

Description
Red, 0.250 in. Mounting Hole Diameter, Panel Mount LED Indicator Panel-mount LED light. Mounting Hole Dia.: 0.250" (6.35 mm). Rugged, black nylon body. 6" leads with 0.250" strip length. Available in red, green, yellow, amber, ultra bright green, ultra bright blue and pure white. The 240 Model incorporates a non-relampable diffused LED in a choice of colors. For panel mounting through a 1⁄4 in. (0.250 in.) dia. hole; snap fits, needs no mounting hardware. No lens for maximum viewing angle. Supplied with 6 in. wire leads.
Description
Red, 0.250 in. Mounting Hole Diameter, Panel Mount LED Indicator Panel-mount LED light. Mounting Hole Dia.: 0.250" (6.35 mm). Rugged, black nylon body. 6" leads with 0.250" strip length. Available in red, green, yellow, amber, ultra bright green, ultra bright blue and pure white. The 240 Model incorporates a non-relampable diffused LED in a choice of colors. For panel mounting through a 1⁄4 in. (0.250 in.) dia. hole; snap fits, needs no mounting hardware. No lens for maximum viewing angle. Supplied with 6 in. wire leads.

Suppliers

Company
Product
Description
Supplier Links
Indicator,Pnl-Mnt;INDICATOR, 1/4
Fort Worth, TX, USA
Indicator,Pnl-Mnt;INDICATOR, 1/4" SNAP MOUNT LED, 6" LEADS, 5V, RED
70015780
Indicator,Pnl-Mnt;INDICATOR, 1/4" SNAP MOUNT LED, 6" LEADS, 5V, RED 70015780
Red, 0.250 in. Mounting Hole Diameter, Panel Mount LED Indicator Panel-mount LED light. Mounting Hole Dia.: 0.250" (6.35 mm). Rugged, black nylon body. 6" leads with 0.250" strip length. Available in red, green, yellow, amber, ultra bright green, ultra bright blue and pure white. The 240 Model incorporates a non-relampable diffused LED in a choice of colors. For panel mounting through a 1⁄4 in. (0.250 in.) dia. hole; snap fits, needs no mounting hardware. No lens for maximum viewing angle. Supplied with 6 in. wire leads.

Red, 0.250 in. Mounting Hole Diameter, Panel Mount LED Indicator
Panel-mount LED light. Mounting Hole Dia.: 0.250" (6.35 mm). Rugged, black nylon body. 6" leads with 0.250" strip length. Available in red, green, yellow, amber, ultra bright green, ultra bright blue and pure white.
The 240 Model incorporates a non-relampable diffused LED in a choice of colors. For panel mounting through a 1⁄4 in. (0.250 in.) dia. hole; snap fits, needs no mounting hardware. No lens for maximum viewing angle. Supplied with 6 in. wire leads.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Pilot Lights and Indicator Lights
Product Number 70015780
Product Name Indicator,Pnl-Mnt;INDICATOR, 1/4" SNAP MOUNT LED, 6" LEADS, 5V, RED
Lamp Type LED Lamps
LED Color Red
Terminal Type Wire Leads
Width 7.11 mm (0.2800 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Pilot Light - 355073 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
LED Color White
View Details
Illuminating seal - MF-LD-230AC - Festo Corporation
Specs
Lamp Type LED Lamps
Terminal Type Rectangular design MSF
View Details
MSL MicroStat Status Indicators - MSL1-024B - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Flash Lamp Flash Lamp
LED Color Blue; Blue
Terminal Type 3/4-Inch Pipe,Surface
View Details