SloanLED Indicator,Pnl-Mnt;INDICATOR, 1/4" SNAP MOUNT LED, 6" LEADS, 28V, PURE WHITE 240-287

Description
240 Series Panel Mount LED Indicator, T-1-3⁄4 Package Type 26 AWG stranded Cu Uses T-1-3⁄4 LED No lens for maximum viewing angle This model incorporates a nonrelampable diffused LED. For panel mounting through a 1⁄4 ” (0.25 ”) dia. hole, snap fits, needs no mounting hardware. No lens for maximum viewing angle. Supplied with 6 ” wire leads.
Description
240 Series Panel Mount LED Indicator, T-1-3⁄4 Package Type 26 AWG stranded Cu Uses T-1-3⁄4 LED No lens for maximum viewing angle This model incorporates a nonrelampable diffused LED. For panel mounting through a 1⁄4 ” (0.25 ”) dia. hole, snap fits, needs no mounting hardware. No lens for maximum viewing angle. Supplied with 6 ” wire leads.

Suppliers

Company
Product
Description
Supplier Links
Indicator,Pnl-Mnt;INDICATOR, 1/4
Fort Worth, TX, USA
Indicator,Pnl-Mnt;INDICATOR, 1/4" SNAP MOUNT LED, 6" LEADS, 28V, PURE WHITE
70015834
Indicator,Pnl-Mnt;INDICATOR, 1/4" SNAP MOUNT LED, 6" LEADS, 28V, PURE WHITE 70015834
240 Series Panel Mount LED Indicator, T-1-3⁄4 Package Type 26 AWG stranded Cu Uses T-1-3⁄4 LED No lens for maximum viewing angle This model incorporates a nonrelampable diffused LED. For panel mounting through a 1⁄4 ” (0.25 ”) dia. hole, snap fits, needs no mounting hardware. No lens for maximum viewing angle. Supplied with 6 ” wire leads.

240 Series Panel Mount LED Indicator, T-1-3⁄4 Package Type

  • 26 AWG stranded Cu
  • Uses T-1-3⁄4 LED
  • No lens for maximum viewing angle
    This model incorporates a nonrelampable diffused LED. For panel mounting through a 1⁄4 ” (0.25 ”) dia. hole, snap fits, needs no mounting hardware. No lens for maximum viewing angle. Supplied with 6 ” wire leads.
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Pilot Lights and Indicator Lights
Product Number 70015834
Product Name Indicator,Pnl-Mnt;INDICATOR, 1/4" SNAP MOUNT LED, 6" LEADS, 28V, PURE WHITE
Lamp Type LED Lamps
LED Color White
Terminal Type Wire Leads
Unlock Full Specs
to access all available technical data

Similar Products

N program - NML - Illuminated signal - NMLHRT -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 10.4 mm (0.4094 inch)
View Details
22mm Illuminated Mushroom Push Button - 2ALM1LB-012 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color White
Applications General Industrial
View Details
RSL Radiant Wiring Modules - RSL-WMH-120-240GY - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Voltage type AC AC
Rated Voltage 120 to 240 volts
View Details
Specs
Lamp Type LED Lamps
View Details