SloanLED Indicator,Pnl-Mnt;LED;Green;0.25In.;28VDC;T 1-3/4;/Snap;6In. Wire;1/8In.;20mA 240-282

Description
Panel Mount LED Indicator, 0.250 in. Mounting Hole Dia., 1⁄8 in. Panel Mounting Panel-mount LED light. Mounting Hole Dia.: 0.250" (6.35 mm). Rugged, black nylon body. 6" leads with 0.250" strip length. Available in red, green, yellow, amber, ultra bright green, ultra bright blue and pure white. The 240 Model incorporates a non-relampable diffused LED in a choice of colors. Snap fits, needs no mounting hardware. No lens for maximum viewing angle. an be supplied without built in current limiting resistor.
Description
Panel Mount LED Indicator, 0.250 in. Mounting Hole Dia., 1⁄8 in. Panel Mounting Panel-mount LED light. Mounting Hole Dia.: 0.250" (6.35 mm). Rugged, black nylon body. 6" leads with 0.250" strip length. Available in red, green, yellow, amber, ultra bright green, ultra bright blue and pure white. The 240 Model incorporates a non-relampable diffused LED in a choice of colors. Snap fits, needs no mounting hardware. No lens for maximum viewing angle. an be supplied without built in current limiting resistor.

Suppliers

Company
Product
Description
Supplier Links
Indicator,Pnl-Mnt;LED;Green;0.25In.;28VDC;T 1-3/4;/Snap;6In. Wire;1/8In.;20mA - 70015789 - Allied Electronics, Inc.
Fort Worth, TX, USA
Indicator,Pnl-Mnt;LED;Green;0.25In.;28VDC;T 1-3/4;/Snap;6In. Wire;1/8In.;20mA
70015789
Indicator,Pnl-Mnt;LED;Green;0.25In.;28VDC;T 1-3/4;/Snap;6In. Wire;1/8In.;20mA 70015789
Panel Mount LED Indicator, 0.250 in. Mounting Hole Dia., 1⁄8 in. Panel Mounting Panel-mount LED light. Mounting Hole Dia.: 0.250" (6.35 mm). Rugged, black nylon body. 6" leads with 0.250" strip length. Available in red, green, yellow, amber, ultra bright green, ultra bright blue and pure white. The 240 Model incorporates a non-relampable diffused LED in a choice of colors. Snap fits, needs no mounting hardware. No lens for maximum viewing angle. an be supplied without built in current limiting resistor.

Panel Mount LED Indicator, 0.250 in. Mounting Hole Dia., 1⁄8 in. Panel Mounting
Panel-mount LED light. Mounting Hole Dia.: 0.250" (6.35 mm). Rugged, black nylon body. 6" leads with 0.250" strip length. Available in red, green, yellow, amber, ultra bright green, ultra bright blue and pure white.
The 240 Model incorporates a non-relampable diffused LED in a choice of colors. Snap fits, needs no mounting hardware. No lens for maximum viewing angle. an be supplied without built in current limiting resistor.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Pilot Lights and Indicator Lights
Product Number 70015789
Product Name Indicator,Pnl-Mnt;LED;Green;0.25In.;28VDC;T 1-3/4;/Snap;6In. Wire;1/8In.;20mA
Lamp Type LED Lamps
LED Color Green
Terminal Type Wire Leads
Unlock Full Specs
to access all available technical data

Similar Products

Panel Indicators, Pilot Lights - 486-3-148-345-ND - DigiKey
Specs
Lamp Type LED Lamps
LED Color Red; Green; Blue
Terminal Type Quick Connect / Blade
View Details
N program - NML - Illuminated signal - NMLHWS -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 10.4 mm (0.4094 inch)
View Details
MSL MicroStat Status Indicators - MSL1-120A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Flash Lamp Flash Lamp
LED Color Amber
Terminal Type 3/4-Inch Pipe,Surface
View Details