SloanLED Indicator,Pnl-Mnt;INDICATOR, 1/4" SNAP MOUNT LED, 6" LEADS, 28V, RED 240-281

Description
Red, 0.250 in. Mounting Hole Diameter, Panel Mount LED Indicator Panel-mount LED light. Mounting Hole Dia.: 0.250" (6.35 mm). Rugged, black nylon body. 6" leads with 0.250" strip length. Available in red, green, yellow, amber, ultra bright green, ultra bright blue and pure white. The 240 Model incorporates a non-relampable diffused LED in a choice of colors. For panel mounting through a 1⁄4 in. (0.250 in.) dia. hole; snap fits, needs no mounting hardware. No lens for maximum viewing angle. Supplied with 6 in. wire leads.
Description
Red, 0.250 in. Mounting Hole Diameter, Panel Mount LED Indicator Panel-mount LED light. Mounting Hole Dia.: 0.250" (6.35 mm). Rugged, black nylon body. 6" leads with 0.250" strip length. Available in red, green, yellow, amber, ultra bright green, ultra bright blue and pure white. The 240 Model incorporates a non-relampable diffused LED in a choice of colors. For panel mounting through a 1⁄4 in. (0.250 in.) dia. hole; snap fits, needs no mounting hardware. No lens for maximum viewing angle. Supplied with 6 in. wire leads.

Suppliers

Company
Product
Description
Supplier Links
Indicator,Pnl-Mnt;INDICATOR, 1/4
Fort Worth, TX, USA
Indicator,Pnl-Mnt;INDICATOR, 1/4" SNAP MOUNT LED, 6" LEADS, 28V, RED
70015788
Indicator,Pnl-Mnt;INDICATOR, 1/4" SNAP MOUNT LED, 6" LEADS, 28V, RED 70015788
Red, 0.250 in. Mounting Hole Diameter, Panel Mount LED Indicator Panel-mount LED light. Mounting Hole Dia.: 0.250" (6.35 mm). Rugged, black nylon body. 6" leads with 0.250" strip length. Available in red, green, yellow, amber, ultra bright green, ultra bright blue and pure white. The 240 Model incorporates a non-relampable diffused LED in a choice of colors. For panel mounting through a 1⁄4 in. (0.250 in.) dia. hole; snap fits, needs no mounting hardware. No lens for maximum viewing angle. Supplied with 6 in. wire leads.

Red, 0.250 in. Mounting Hole Diameter, Panel Mount LED Indicator
Panel-mount LED light. Mounting Hole Dia.: 0.250" (6.35 mm). Rugged, black nylon body. 6" leads with 0.250" strip length. Available in red, green, yellow, amber, ultra bright green, ultra bright blue and pure white.
The 240 Model incorporates a non-relampable diffused LED in a choice of colors. For panel mounting through a 1⁄4 in. (0.250 in.) dia. hole; snap fits, needs no mounting hardware. No lens for maximum viewing angle. Supplied with 6 in. wire leads.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Pilot Lights and Indicator Lights
Product Number 70015788
Product Name Indicator,Pnl-Mnt;INDICATOR, 1/4" SNAP MOUNT LED, 6" LEADS, 28V, RED
Lamp Type LED Lamps
LED Color Red
Terminal Type Wire Leads
Width 7.11 mm (0.2800 inch)
Unlock Full Specs
to access all available technical data

Similar Products

N program - NML - Illuminated signal - NMLRT -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 2 mm (0.0787 inch)
View Details
22mm Illuminated Mushroom Push Button - 2ALM7LB-110 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Yellow
Applications General Industrial
View Details
Panel Mount Indicators - 1393374 - RS Components, Ltd.
Specs
Lamp Type LED Lamps
LED Color Blue; Blue
Terminal Type Wire Leads; Lead wires
View Details