SloanLED Indicator,Pnl-Mnt;LED, SNAP MOUNT, YELLOW, 24 VDC 240-243

Description
240 Series Panel Mount LED Indicator, T-1-3⁄4 Package Type 26 AWG stranded Cu Uses T-1-3⁄4 LED No lens for maximum viewing angle This model incorporates a nonrelampable diffused LED. For panel mounting through a 1⁄4 ” (0.25 ”) dia. hole, snap fits, needs no mounting hardware. No lens for maximum viewing angle. Supplied with 6 ” wire leads.
Description
240 Series Panel Mount LED Indicator, T-1-3⁄4 Package Type 26 AWG stranded Cu Uses T-1-3⁄4 LED No lens for maximum viewing angle This model incorporates a nonrelampable diffused LED. For panel mounting through a 1⁄4 ” (0.25 ”) dia. hole, snap fits, needs no mounting hardware. No lens for maximum viewing angle. Supplied with 6 ” wire leads.

Suppliers

Company
Product
Description
Supplier Links
Indicator,Pnl-Mnt;LED, SNAP MOUNT, YELLOW, 24 VDC - 70015798 - Allied Electronics, Inc.
Fort Worth, TX, USA
Indicator,Pnl-Mnt;LED, SNAP MOUNT, YELLOW, 24 VDC
70015798
Indicator,Pnl-Mnt;LED, SNAP MOUNT, YELLOW, 24 VDC 70015798
240 Series Panel Mount LED Indicator, T-1-3⁄4 Package Type 26 AWG stranded Cu Uses T-1-3⁄4 LED No lens for maximum viewing angle This model incorporates a nonrelampable diffused LED. For panel mounting through a 1⁄4 ” (0.25 ”) dia. hole, snap fits, needs no mounting hardware. No lens for maximum viewing angle. Supplied with 6 ” wire leads.

240 Series Panel Mount LED Indicator, T-1-3⁄4 Package Type

  • 26 AWG stranded Cu
  • Uses T-1-3⁄4 LED
  • No lens for maximum viewing angle
    This model incorporates a nonrelampable diffused LED. For panel mounting through a 1⁄4 ” (0.25 ”) dia. hole, snap fits, needs no mounting hardware. No lens for maximum viewing angle. Supplied with 6 ” wire leads.
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Pilot Lights and Indicator Lights
Product Number 70015798
Product Name Indicator,Pnl-Mnt;LED, SNAP MOUNT, YELLOW, 24 VDC
Lamp Type LED Lamps
LED Color Yellow
Terminal Type Wire Leads
Unlock Full Specs
to access all available technical data

Similar Products

Incandescent Light Bulbs - 104834 - RS Components, Ltd.
Specs
Lamp Type Incandescent Lamps
LED Color Clear
Width 10 mm (0.3937 inch)
View Details
Specs
Lamp Type LED Lamps
View Details
22mm Illuminated Flush Push Button - 2ALF1LB-110 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color White
Applications General Industrial
View Details