SloanLED Indicator,Pnl-Mnt;LED;Red;0.25In.;T-1-3/4;24VDC;6In.Wire Lead;Snap;0.52In.;20mA 240-241

Description
240 Series Panel Mount LED Indicator, T-1-3⁄4 Package Type 26 AWG stranded Cu Uses T-1-3⁄4 LED No lens for maximum viewing angle This model incorporates a nonrelampable diffused LED. For panel mounting through a 1⁄4 ” (0.25 ”) dia. hole, snap fits, needs no mounting hardware. No lens for maximum viewing angle. Supplied with 6 ” wire leads.
Description
240 Series Panel Mount LED Indicator, T-1-3⁄4 Package Type 26 AWG stranded Cu Uses T-1-3⁄4 LED No lens for maximum viewing angle This model incorporates a nonrelampable diffused LED. For panel mounting through a 1⁄4 ” (0.25 ”) dia. hole, snap fits, needs no mounting hardware. No lens for maximum viewing angle. Supplied with 6 ” wire leads.

Suppliers

Company
Product
Description
Supplier Links
Indicator,Pnl-Mnt;LED;Red;0.25In.;T-1-3/4;24VDC;6In.Wire Lead;Snap;0.52In.;20mA - 70015796 - Allied Electronics, Inc.
Fort Worth, TX, USA
Indicator,Pnl-Mnt;LED;Red;0.25In.;T-1-3/4;24VDC;6In.Wire Lead;Snap;0.52In.;20mA
70015796
Indicator,Pnl-Mnt;LED;Red;0.25In.;T-1-3/4;24VDC;6In.Wire Lead;Snap;0.52In.;20mA 70015796
240 Series Panel Mount LED Indicator, T-1-3⁄4 Package Type 26 AWG stranded Cu Uses T-1-3⁄4 LED No lens for maximum viewing angle This model incorporates a nonrelampable diffused LED. For panel mounting through a 1⁄4 ” (0.25 ”) dia. hole, snap fits, needs no mounting hardware. No lens for maximum viewing angle. Supplied with 6 ” wire leads.

240 Series Panel Mount LED Indicator, T-1-3⁄4 Package Type

  • 26 AWG stranded Cu
  • Uses T-1-3⁄4 LED
  • No lens for maximum viewing angle
    This model incorporates a nonrelampable diffused LED. For panel mounting through a 1⁄4 ” (0.25 ”) dia. hole, snap fits, needs no mounting hardware. No lens for maximum viewing angle. Supplied with 6 ” wire leads.
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Pilot Lights and Indicator Lights
Product Number 70015796
Product Name Indicator,Pnl-Mnt;LED;Red;0.25In.;T-1-3/4;24VDC;6In.Wire Lead;Snap;0.52In.;20mA
Lamp Type LED Lamps
LED Color Red
Terminal Type Wire Leads
Unlock Full Specs
to access all available technical data

Similar Products

Incandescent Light Bulbs - 106341 - RS Components, Ltd.
Specs
Lamp Type Incandescent Lamps
LED Color Clear
Width 10 mm (0.3937 inch)
View Details
22mm Illum. Metal Selector Switch 3PSRR - 2ASL8LB-5-110 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Yellow
Applications General Industrial
View Details
R program - RML - Illuminated signal - RMLFGN -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 0.5000 mm (0.0197 inch)
View Details
Indicator Lights with Legends - K3P - OTTO Controls
Specs
Lamp Type LED Lamps
View Details