SloanLED Indicator,Pnl-Mnt;INDICATOR, 1/4" SNAP MOUNT LED, 6" LEADS, 2V RED' 240-21

Description
Red, 0.250 in. Mounting Hole Diameter, Panel Mount LED Indicator Panel-mount LED light. Mounting Hole Dia.: 0.250" (6.35 mm). Rugged, black nylon body. 6" leads with 0.250" strip length. Available in red, green, yellow, amber, ultra bright green, ultra bright blue and pure white. The 240 Model incorporates a non-relampable diffused LED in a choice of colors. For panel mounting through a 1⁄4 in. (0.250 in.) dia. hole; snap fits, needs no mounting hardware. No lens for maximum viewing angle. Supplied with 6 in. wire leads.
Description
Red, 0.250 in. Mounting Hole Diameter, Panel Mount LED Indicator Panel-mount LED light. Mounting Hole Dia.: 0.250" (6.35 mm). Rugged, black nylon body. 6" leads with 0.250" strip length. Available in red, green, yellow, amber, ultra bright green, ultra bright blue and pure white. The 240 Model incorporates a non-relampable diffused LED in a choice of colors. For panel mounting through a 1⁄4 in. (0.250 in.) dia. hole; snap fits, needs no mounting hardware. No lens for maximum viewing angle. Supplied with 6 in. wire leads.

Suppliers

Company
Product
Description
Supplier Links
Indicator,Pnl-Mnt;INDICATOR, 1/4
Fort Worth, TX, USA
Indicator,Pnl-Mnt;INDICATOR, 1/4" SNAP MOUNT LED, 6" LEADS, 2V RED'
70015776
Indicator,Pnl-Mnt;INDICATOR, 1/4" SNAP MOUNT LED, 6" LEADS, 2V RED' 70015776
Red, 0.250 in. Mounting Hole Diameter, Panel Mount LED Indicator Panel-mount LED light. Mounting Hole Dia.: 0.250" (6.35 mm). Rugged, black nylon body. 6" leads with 0.250" strip length. Available in red, green, yellow, amber, ultra bright green, ultra bright blue and pure white. The 240 Model incorporates a non-relampable diffused LED in a choice of colors. For panel mounting through a 1⁄4 in. (0.250 in.) dia. hole; snap fits, needs no mounting hardware. No lens for maximum viewing angle. Supplied with 6 in. wire leads.

Red, 0.250 in. Mounting Hole Diameter, Panel Mount LED Indicator
Panel-mount LED light. Mounting Hole Dia.: 0.250" (6.35 mm). Rugged, black nylon body. 6" leads with 0.250" strip length. Available in red, green, yellow, amber, ultra bright green, ultra bright blue and pure white.
The 240 Model incorporates a non-relampable diffused LED in a choice of colors. For panel mounting through a 1⁄4 in. (0.250 in.) dia. hole; snap fits, needs no mounting hardware. No lens for maximum viewing angle. Supplied with 6 in. wire leads.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Pilot Lights and Indicator Lights
Product Number 70015776
Product Name Indicator,Pnl-Mnt;INDICATOR, 1/4" SNAP MOUNT LED, 6" LEADS, 2V RED'
Lamp Type LED Lamps
LED Color Red
Terminal Type Wire Leads
Width 7.11 mm (0.2800 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Illuminating seal - MC-LD-230AC - Festo Corporation
Specs
Lamp Type LED Lamps
Terminal Type Form A as per DIN EN 175301-803 Rectangular design MSC
View Details
Pilot Light - 140-LW120 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Rated Voltage 120 volts
View Details
22mm Illum. Metal Selector Switch 2PSR - 2ASL8LB-2-024 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Yellow
Applications General Industrial
View Details