SloanLED Indicator,Pnl-Mnt;INDICATOR, 1/4" SNAP MOUNT LED, 6" LEADS, 12V, ULTRA BLUE 240-126

Description
LED, Blue Color, T-1 3⁄4 Package Type, Panel Mount Panel-mount LED light. Mounting Hole Dia.: 0.250" (6.35 mm). Rugged, black nylon body. 6" leads with 0.250" strip length. Available in red, green, yellow, amber, ultra bright green, ultra bright blue and pure white. Can be supplied with or without built in current limiting resistor.
Description
LED, Blue Color, T-1 3⁄4 Package Type, Panel Mount Panel-mount LED light. Mounting Hole Dia.: 0.250" (6.35 mm). Rugged, black nylon body. 6" leads with 0.250" strip length. Available in red, green, yellow, amber, ultra bright green, ultra bright blue and pure white. Can be supplied with or without built in current limiting resistor.

Suppliers

Company
Product
Description
Supplier Links
Indicator,Pnl-Mnt;INDICATOR, 1/4
Fort Worth, TX, USA
Indicator,Pnl-Mnt;INDICATOR, 1/4" SNAP MOUNT LED, 6" LEADS, 12V, ULTRA BLUE
70015794
Indicator,Pnl-Mnt;INDICATOR, 1/4" SNAP MOUNT LED, 6" LEADS, 12V, ULTRA BLUE 70015794
LED, Blue Color, T-1 3⁄4 Package Type, Panel Mount Panel-mount LED light. Mounting Hole Dia.: 0.250" (6.35 mm). Rugged, black nylon body. 6" leads with 0.250" strip length. Available in red, green, yellow, amber, ultra bright green, ultra bright blue and pure white. Can be supplied with or without built in current limiting resistor.

LED, Blue Color, T-1 3⁄4 Package Type, Panel Mount
Panel-mount LED light. Mounting Hole Dia.: 0.250" (6.35 mm). Rugged, black nylon body. 6" leads with 0.250" strip length. Available in red, green, yellow, amber, ultra bright green, ultra bright blue and pure white.
Can be supplied with or without built in current limiting resistor.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Pilot Lights and Indicator Lights
Product Number 70015794
Product Name Indicator,Pnl-Mnt;INDICATOR, 1/4" SNAP MOUNT LED, 6" LEADS, 12V, ULTRA BLUE
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illuminated Projecting Push Button - 2ALP4LB-110D - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Red
Applications General Industrial
View Details
PMLMP and PMLST Panel Mount Multifunctional LED Beacons - PMLST-048-240G - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
LED Color Green; Green
Terminal Type Panel
View Details