SloanLED Indicator,Pnl-Mnt;LED;Green;0.25In.;12VDC;T 1-3/4;/Snap;6In. Wire;1/8In.;20mA 240-122

Description
Panel Mount LED Indicator, 0.250 in. Mounting Hole Dia., 1⁄8 in. Panel Mounting Panel-mount LED light. Mounting Hole Dia.: 0.250" (6.35 mm). Rugged, black nylon body. 6" leads with 0.250" strip length. Available in red, green, yellow, amber, ultra bright green, ultra bright blue and pure white. The 240 Model incorporates a non-relampable diffused LED in a choice of colors. Snap fits, needs no mounting hardware. No lens for maximum viewing angle. an be supplied without built in current limiting resistor.
Description
Panel Mount LED Indicator, 0.250 in. Mounting Hole Dia., 1⁄8 in. Panel Mounting Panel-mount LED light. Mounting Hole Dia.: 0.250" (6.35 mm). Rugged, black nylon body. 6" leads with 0.250" strip length. Available in red, green, yellow, amber, ultra bright green, ultra bright blue and pure white. The 240 Model incorporates a non-relampable diffused LED in a choice of colors. Snap fits, needs no mounting hardware. No lens for maximum viewing angle. an be supplied without built in current limiting resistor.

Suppliers

Company
Product
Description
Supplier Links
Indicator,Pnl-Mnt;LED;Green;0.25In.;12VDC;T 1-3/4;/Snap;6In. Wire;1/8In.;20mA - 70015785 - Allied Electronics, Inc.
Fort Worth, TX, USA
Indicator,Pnl-Mnt;LED;Green;0.25In.;12VDC;T 1-3/4;/Snap;6In. Wire;1/8In.;20mA
70015785
Indicator,Pnl-Mnt;LED;Green;0.25In.;12VDC;T 1-3/4;/Snap;6In. Wire;1/8In.;20mA 70015785
Panel Mount LED Indicator, 0.250 in. Mounting Hole Dia., 1⁄8 in. Panel Mounting Panel-mount LED light. Mounting Hole Dia.: 0.250" (6.35 mm). Rugged, black nylon body. 6" leads with 0.250" strip length. Available in red, green, yellow, amber, ultra bright green, ultra bright blue and pure white. The 240 Model incorporates a non-relampable diffused LED in a choice of colors. Snap fits, needs no mounting hardware. No lens for maximum viewing angle. an be supplied without built in current limiting resistor.

Panel Mount LED Indicator, 0.250 in. Mounting Hole Dia., 1⁄8 in. Panel Mounting
Panel-mount LED light. Mounting Hole Dia.: 0.250" (6.35 mm). Rugged, black nylon body. 6" leads with 0.250" strip length. Available in red, green, yellow, amber, ultra bright green, ultra bright blue and pure white.
The 240 Model incorporates a non-relampable diffused LED in a choice of colors. Snap fits, needs no mounting hardware. No lens for maximum viewing angle. an be supplied without built in current limiting resistor.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Pilot Lights and Indicator Lights
Product Number 70015785
Product Name Indicator,Pnl-Mnt;LED;Green;0.25In.;12VDC;T 1-3/4;/Snap;6In. Wire;1/8In.;20mA
Lamp Type LED Lamps
LED Color Green
Terminal Type Wire Leads
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illum. Metal Selector Switch 3PSRL - 2ASL1LB-6-230D - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color White
Applications General Industrial
View Details
Illuminating seal - MF-LD-12-24DC - Festo Corporation
Specs
Lamp Type LED Lamps
Terminal Type Rectangular design MSF
Voltage type DC DC
View Details