SloanLED Indicator,Pnl-Mnt;LED;Red;0.250In.;T-1-3/4;12VDC;6In.Wire Lead;Snap;0.52In. 240-121

Description
LED Indicator, Panel Mount, 0.156 in. Mounting Hole Dia., Red Color, 12 VDC Voltage Panel-mount LED light. Mounting Hole Dia.: 0.250" (6.35 mm). Rugged, black nylon body. 6" leads with 0.250" strip length. Available in red, green, yellow, amber, ultra bright green, ultra bright blue and pure white. For panel mounting through a 0.250 ” dia. Hole, snap fits, needs no mounting hardware.
Description
LED Indicator, Panel Mount, 0.156 in. Mounting Hole Dia., Red Color, 12 VDC Voltage Panel-mount LED light. Mounting Hole Dia.: 0.250" (6.35 mm). Rugged, black nylon body. 6" leads with 0.250" strip length. Available in red, green, yellow, amber, ultra bright green, ultra bright blue and pure white. For panel mounting through a 0.250 ” dia. Hole, snap fits, needs no mounting hardware.

Suppliers

Company
Product
Description
Supplier Links
Indicator,Pnl-Mnt;LED;Red;0.250In.;T-1-3/4;12VDC;6In.Wire Lead;Snap;0.52In. - 70015784 - Allied Electronics, Inc.
Fort Worth, TX, USA
Indicator,Pnl-Mnt;LED;Red;0.250In.;T-1-3/4;12VDC;6In.Wire Lead;Snap;0.52In.
70015784
Indicator,Pnl-Mnt;LED;Red;0.250In.;T-1-3/4;12VDC;6In.Wire Lead;Snap;0.52In. 70015784
LED Indicator, Panel Mount, 0.156 in. Mounting Hole Dia., Red Color, 12 VDC Voltage Panel-mount LED light. Mounting Hole Dia.: 0.250" (6.35 mm). Rugged, black nylon body. 6" leads with 0.250" strip length. Available in red, green, yellow, amber, ultra bright green, ultra bright blue and pure white. For panel mounting through a 0.250 ” dia. Hole, snap fits, needs no mounting hardware.

LED Indicator, Panel Mount, 0.156 in. Mounting Hole Dia., Red Color, 12 VDC Voltage
Panel-mount LED light. Mounting Hole Dia.: 0.250" (6.35 mm). Rugged, black nylon body. 6" leads with 0.250" strip length. Available in red, green, yellow, amber, ultra bright green, ultra bright blue and pure white.
For panel mounting through a 0.250 ” dia. Hole, snap fits, needs no mounting hardware.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Pilot Lights and Indicator Lights
Product Number 70015784
Product Name Indicator,Pnl-Mnt;LED;Red;0.250In.;T-1-3/4;12VDC;6In.Wire Lead;Snap;0.52In.
Lamp Type LED Lamps
LED Color Red
Terminal Type Wire Leads
Height 13.21 mm (0.5200 inch)
Unlock Full Specs
to access all available technical data

Similar Products

R program - RME - Illuminated signal - RMEFRT -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 0.5000 mm (0.0197 inch)
View Details
22mm Illuminated Projecting Push Button - 2ALP6LB-110 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Blue
Applications General Industrial
View Details
Global Series, LED, wire guard - K859500821-02 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Specs
Lamp Type LED Lamps
View Details