SloanLED Lamp;T3-1/4 BAYONET BASE SINGLE LED, ULTRA GREEN, 24V, DUAL POLARITY 197-DP245

Description
BA9 base incandescent replacement LED cluster for incandescent lamps. All models are dual polarity, which accomodate positive center, negative center and AC applications. This unit uses a cluster of high bright LEDs for maximum lumination at low power consumption. Features Long Life LED Available in all colors and voltages Ultra Bright Green, Blue and White come with single 5 mm LED Direct replacement for: 24MB, 28MB, 44, 47, 313, 356, 756, 1813, 1818, 1819, 1820, 1821, 1829, 1862, 1864, 1866, 1891
Description
BA9 base incandescent replacement LED cluster for incandescent lamps. All models are dual polarity, which accomodate positive center, negative center and AC applications. This unit uses a cluster of high bright LEDs for maximum lumination at low power consumption. Features Long Life LED Available in all colors and voltages Ultra Bright Green, Blue and White come with single 5 mm LED Direct replacement for: 24MB, 28MB, 44, 47, 313, 356, 756, 1813, 1818, 1819, 1820, 1821, 1829, 1862, 1864, 1866, 1891

Suppliers

Company
Product
Description
Supplier Links
Lamp;T3-1/4 BAYONET BASE SINGLE LED, ULTRA GREEN, 24V, DUAL POLARITY - 70015445 - Allied Electronics, Inc.
Fort Worth, TX, USA
Lamp;T3-1/4 BAYONET BASE SINGLE LED, ULTRA GREEN, 24V, DUAL POLARITY
70015445
Lamp;T3-1/4 BAYONET BASE SINGLE LED, ULTRA GREEN, 24V, DUAL POLARITY 70015445
BA9 base incandescent replacement LED cluster for incandescent lamps. All models are dual polarity, which accomodate positive center, negative center and AC applications. This unit uses a cluster of high bright LEDs for maximum lumination at low power consumption. Features Long Life LED Available in all colors and voltages Ultra Bright Green, Blue and White come with single 5 mm LED Direct replacement for: 24MB, 28MB, 44, 47, 313, 356, 756, 1813, 1818, 1819, 1820, 1821, 1829, 1862, 1864, 1866, 1891

BA9 base incandescent replacement LED cluster for incandescent lamps. All models are dual polarity, which accomodate positive center, negative center and AC applications. This unit uses a cluster of high bright LEDs for maximum lumination at low power consumption.
Features

  • Long Life LED
  • Available in all colors and voltages
  • Ultra Bright Green, Blue and White come with single 5 mm LED
  • Direct replacement for: 24MB, 28MB, 44, 47, 313, 356, 756, 1813, 1818, 1819, 1820, 1821, 1829, 1862, 1864, 1866, 1891
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category LED Lamps
Product Number 70015445
Product Name Lamp;T3-1/4 BAYONET BASE SINGLE LED, ULTRA GREEN, 24V, DUAL POLARITY
Base Type Bayonet (BA9S)
Unlock Full Specs
to access all available technical data

Similar Products

Infrared-Emitter HIS20smd-S - HIS20smd-S - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
View Details
PMLMP and PMLST Panel Mount Multifunctional LED Beacons - PMLMP-012-024G - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Base Type Panel
Diameter 40.89 mm (1.61 inch)
Rated Average Life 50000 hours
View Details