SloanLED Lamp, LED;T-3 1/4;Red;1250mcd;Bayonet;0.36In.;12V;20mA;660nm;30deg;1.16In.;GaAIA 197-DP121

Description
BA9 base incandescent replacement LED cluster for incandescent lamps. All models are dual polarity, which accomodate positive center, negative center and AC applications. This unit uses a cluster of high bright LEDs for maximum lumination at low power consumption. Features Long Life LED Available in all colors and voltages Ultra Bright Green, Blue and White come with single 5 mm LED Direct replacement for: 24MB, 28MB, 44, 47, 313, 356, 756, 1813, 1818, 1819, 1820, 1821, 1829, 1862, 1864, 1866, 1891
Description
BA9 base incandescent replacement LED cluster for incandescent lamps. All models are dual polarity, which accomodate positive center, negative center and AC applications. This unit uses a cluster of high bright LEDs for maximum lumination at low power consumption. Features Long Life LED Available in all colors and voltages Ultra Bright Green, Blue and White come with single 5 mm LED Direct replacement for: 24MB, 28MB, 44, 47, 313, 356, 756, 1813, 1818, 1819, 1820, 1821, 1829, 1862, 1864, 1866, 1891

Suppliers

Company
Product
Description
Supplier Links
Lamp, LED;T-3 1/4;Red;1250mcd;Bayonet;0.36In.;12V;20mA;660nm;30deg;1.16In.;GaAIA - 70015427 - Allied Electronics, Inc.
Fort Worth, TX, USA
Lamp, LED;T-3 1/4;Red;1250mcd;Bayonet;0.36In.;12V;20mA;660nm;30deg;1.16In.;GaAIA
70015427
Lamp, LED;T-3 1/4;Red;1250mcd;Bayonet;0.36In.;12V;20mA;660nm;30deg;1.16In.;GaAIA 70015427
BA9 base incandescent replacement LED cluster for incandescent lamps. All models are dual polarity, which accomodate positive center, negative center and AC applications. This unit uses a cluster of high bright LEDs for maximum lumination at low power consumption. Features Long Life LED Available in all colors and voltages Ultra Bright Green, Blue and White come with single 5 mm LED Direct replacement for: 24MB, 28MB, 44, 47, 313, 356, 756, 1813, 1818, 1819, 1820, 1821, 1829, 1862, 1864, 1866, 1891

BA9 base incandescent replacement LED cluster for incandescent lamps. All models are dual polarity, which accomodate positive center, negative center and AC applications. This unit uses a cluster of high bright LEDs for maximum lumination at low power consumption.
Features

  • Long Life LED
  • Available in all colors and voltages
  • Ultra Bright Green, Blue and White come with single 5 mm LED
  • Direct replacement for: 24MB, 28MB, 44, 47, 313, 356, 756, 1813, 1818, 1819, 1820, 1821, 1829, 1862, 1864, 1866, 1891
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category LED Lamps
Product Number 70015427
Product Name Lamp, LED;T-3 1/4;Red;1250mcd;Bayonet;0.36In.;12V;20mA;660nm;30deg;1.16In.;GaAIA
Base Type Bayonet (BA9S)
Unlock Full Specs
to access all available technical data