SloanLED Lamp, LED;T-4 1/2;Dbl Cont Bayonet;White;Clear;120 VAC/VDC;25 mA;1200 mcd;45 Deg 162-1207

Description
Model 160 screw base, 162 double contact bayonet base, and 164 single contact bayonet base candelabra LED clusters. Candelabra incandescent replacement 4 LED cluster. All models are dual polarity which accommodates positive center, negative center and AC applications. Features Available in all colors and voltages Long life LEDs Low power consumption Direct replacement for: 3S3 and 6S6 incandescent lamps
Description
Model 160 screw base, 162 double contact bayonet base, and 164 single contact bayonet base candelabra LED clusters. Candelabra incandescent replacement 4 LED cluster. All models are dual polarity which accommodates positive center, negative center and AC applications. Features Available in all colors and voltages Long life LEDs Low power consumption Direct replacement for: 3S3 and 6S6 incandescent lamps

Suppliers

Company
Product
Description
Supplier Links
Lamp, LED;T-4 1/2;Dbl Cont Bayonet;White;Clear;120 VAC/VDC;25 mA;1200 mcd;45 Deg - 70015729 - Allied Electronics, Inc.
Fort Worth, TX, USA
Lamp, LED;T-4 1/2;Dbl Cont Bayonet;White;Clear;120 VAC/VDC;25 mA;1200 mcd;45 Deg
70015729
Lamp, LED;T-4 1/2;Dbl Cont Bayonet;White;Clear;120 VAC/VDC;25 mA;1200 mcd;45 Deg 70015729
Model 160 screw base, 162 double contact bayonet base, and 164 single contact bayonet base candelabra LED clusters. Candelabra incandescent replacement 4 LED cluster. All models are dual polarity which accommodates positive center, negative center and AC applications. Features Available in all colors and voltages Long life LEDs Low power consumption Direct replacement for: 3S3 and 6S6 incandescent lamps

Model 160 screw base, 162 double contact bayonet base, and 164 single contact bayonet base candelabra LED clusters. Candelabra incandescent replacement 4 LED cluster. All models are dual polarity which accommodates positive center, negative center and AC applications.
Features

  • Available in all colors and voltages
  • Long life LEDs
  • Low power consumption
  • Direct replacement for: 3S3 and 6S6 incandescent lamps
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category LED Lamps
Product Number 70015729
Product Name Lamp, LED;T-4 1/2;Dbl Cont Bayonet;White;Clear;120 VAC/VDC;25 mA;1200 mcd;45 Deg
Base Type Double Contact Bayonet; Bayonet, Double Contact (BA15D)
Unlock Full Specs
to access all available technical data

Similar Products

PMLMP and PMLST Panel Mount Multifunctional LED Beacons - PMLMP-012-024A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Base Type Panel
Diameter 40.89 mm (1.61 inch)
Rated Average Life 50000 hours
View Details