SloanLED Lamp, LED;T-4 1/2;Cand Screw;White;Clear;120 VAC/VDC;25 mA;1200 mcd;45 Deg 160-1207

Description
Model 160 screw base, 162 double contact bayonet base, and 164 single contact bayonet base candelabra LED clusters. Candelabra incandescent replacement 4 LED cluster. All models are dual polarity which accommodates positive center, negative center and AC applications. Features Available in all colors and voltages Long life LEDs Low power consumption Direct replacement for: 3S3 and 6S6 incandescent lamps
Description
Model 160 screw base, 162 double contact bayonet base, and 164 single contact bayonet base candelabra LED clusters. Candelabra incandescent replacement 4 LED cluster. All models are dual polarity which accommodates positive center, negative center and AC applications. Features Available in all colors and voltages Long life LEDs Low power consumption Direct replacement for: 3S3 and 6S6 incandescent lamps

Suppliers

Company
Product
Description
Supplier Links
Lamp, LED;T-4 1/2;Cand Screw;White;Clear;120 VAC/VDC;25 mA;1200 mcd;45 Deg - 70015565 - Allied Electronics, Inc.
Fort Worth, TX, USA
Lamp, LED;T-4 1/2;Cand Screw;White;Clear;120 VAC/VDC;25 mA;1200 mcd;45 Deg
70015565
Lamp, LED;T-4 1/2;Cand Screw;White;Clear;120 VAC/VDC;25 mA;1200 mcd;45 Deg 70015565
Model 160 screw base, 162 double contact bayonet base, and 164 single contact bayonet base candelabra LED clusters. Candelabra incandescent replacement 4 LED cluster. All models are dual polarity which accommodates positive center, negative center and AC applications. Features Available in all colors and voltages Long life LEDs Low power consumption Direct replacement for: 3S3 and 6S6 incandescent lamps

Model 160 screw base, 162 double contact bayonet base, and 164 single contact bayonet base candelabra LED clusters. Candelabra incandescent replacement 4 LED cluster. All models are dual polarity which accommodates positive center, negative center and AC applications.
Features

  • Available in all colors and voltages
  • Long life LEDs
  • Low power consumption
  • Direct replacement for: 3S3 and 6S6 incandescent lamps
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category LED Lamps
Product Number 70015565
Product Name Lamp, LED;T-4 1/2;Cand Screw;White;Clear;120 VAC/VDC;25 mA;1200 mcd;45 Deg
Base Type Screw (S6)
Unlock Full Specs
to access all available technical data

Similar Products

Infrared-Emitter HIS550R-C - HIS550R-C - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
View Details
2 suppliers
LED Tube Lights - 2222221 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Power 36 watts
Maximum Overall Length 47.24 inch (1200 mm)
View Details