SloanLED Lamp, LED;T-3 1/4;Green;500mcd;Miniature Screw;24V;20mA;568nm;20deg;Gap 159-DP242

Description
Miniature screw base incandescent replacement LED cluster for incandescent lamps. All models are dual polarity, which accomodate positive center, negative center and AC applications. This unit uses a cluster of high bright LEDs for maximum lumination at low power consumption. Features Long Life LED Available in all colors and voltages Ultra Bright Green, Blue and White come with single 5 mm LED
Description
Miniature screw base incandescent replacement LED cluster for incandescent lamps. All models are dual polarity, which accomodate positive center, negative center and AC applications. This unit uses a cluster of high bright LEDs for maximum lumination at low power consumption. Features Long Life LED Available in all colors and voltages Ultra Bright Green, Blue and White come with single 5 mm LED

Suppliers

Company
Product
Description
Supplier Links
Lamp, LED;T-3 1/4;Green;500mcd;Miniature Screw;24V;20mA;568nm;20deg;Gap - 70015408 - Allied Electronics, Inc.
Fort Worth, TX, USA
Lamp, LED;T-3 1/4;Green;500mcd;Miniature Screw;24V;20mA;568nm;20deg;Gap
70015408
Lamp, LED;T-3 1/4;Green;500mcd;Miniature Screw;24V;20mA;568nm;20deg;Gap 70015408
Miniature screw base incandescent replacement LED cluster for incandescent lamps. All models are dual polarity, which accomodate positive center, negative center and AC applications. This unit uses a cluster of high bright LEDs for maximum lumination at low power consumption. Features Long Life LED Available in all colors and voltages Ultra Bright Green, Blue and White come with single 5 mm LED

Miniature screw base incandescent replacement LED cluster for incandescent lamps. All models are dual polarity, which accomodate positive center, negative center and AC applications. This unit uses a cluster of high bright LEDs for maximum lumination at low power consumption.
Features

  • Long Life LED
  • Available in all colors and voltages
  • Ultra Bright Green, Blue and White come with single 5 mm LED
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category LED Lamps
Product Number 70015408
Product Name Lamp, LED;T-3 1/4;Green;500mcd;Miniature Screw;24V;20mA;568nm;20deg;Gap
Base Type Mini Screw (E10)
Unlock Full Specs
to access all available technical data

Similar Products

Infrared-Emitter HIS2000R-CWC300 - HIS2000R-CWC300 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
View Details
PMLMP and PMLST Panel Mount Multifunctional LED Beacons - PMLMP-012-024Y - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Base Type Panel
Diameter 40.89 mm (1.61 inch)
Rated Average Life 50000 hours
View Details