SloanLED Indicator,Pnl-Mnt;INDICATOR, 5/32" SNAPMOUNT LEAD, 6" LEADS, 28V, AMBER 150-284

Description
Panel Mount LED Indicator, 5⁄32 in. Mounting Hole Dia. Panel-mount LED light. Mounting Hole Dia.: 0.156" (4.68 mm). Rugged, black nylon body. 6" leads with 0.250" strip length. Available in red, green, yellow, amber, ultra bright blue and pure white. The 150 Model incorporates a nonrelampable diffused LED in a choice of colors. Needs no mounting hardware. No lens for maximum viewing angle. Supplied with 6” wire leads. Can be supplied with or without built in current limiting resistor.
Description
Panel Mount LED Indicator, 5⁄32 in. Mounting Hole Dia. Panel-mount LED light. Mounting Hole Dia.: 0.156" (4.68 mm). Rugged, black nylon body. 6" leads with 0.250" strip length. Available in red, green, yellow, amber, ultra bright blue and pure white. The 150 Model incorporates a nonrelampable diffused LED in a choice of colors. Needs no mounting hardware. No lens for maximum viewing angle. Supplied with 6” wire leads. Can be supplied with or without built in current limiting resistor.

Suppliers

Company
Product
Description
Supplier Links
Indicator,Pnl-Mnt;INDICATOR, 5/32
Fort Worth, TX, USA
Indicator,Pnl-Mnt;INDICATOR, 5/32" SNAPMOUNT LEAD, 6" LEADS, 28V, AMBER
70015850
Indicator,Pnl-Mnt;INDICATOR, 5/32" SNAPMOUNT LEAD, 6" LEADS, 28V, AMBER 70015850
Panel Mount LED Indicator, 5⁄32 in. Mounting Hole Dia. Panel-mount LED light. Mounting Hole Dia.: 0.156" (4.68 mm). Rugged, black nylon body. 6" leads with 0.250" strip length. Available in red, green, yellow, amber, ultra bright blue and pure white. The 150 Model incorporates a nonrelampable diffused LED in a choice of colors. Needs no mounting hardware. No lens for maximum viewing angle. Supplied with 6” wire leads. Can be supplied with or without built in current limiting resistor.

Panel Mount LED Indicator, 5⁄32 in. Mounting Hole Dia.
Panel-mount LED light. Mounting Hole Dia.: 0.156" (4.68 mm). Rugged, black nylon body. 6" leads with 0.250" strip length. Available in red, green, yellow, amber, ultra bright blue and pure white.
The 150 Model incorporates a nonrelampable diffused LED in a choice of colors. Needs no mounting hardware. No lens for maximum viewing angle. Supplied with 6” wire leads. Can be supplied with or without built in current limiting resistor.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Pilot Lights and Indicator Lights
Product Number 70015850
Product Name Indicator,Pnl-Mnt;INDICATOR, 5/32" SNAPMOUNT LEAD, 6" LEADS, 28V, AMBER
Lamp Type LED Lamps
LED Color Amber
Terminal Type Wire Leads
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Lamp Type LED Lamps
LED Color Amber
Applications General Industrial
View Details
Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - 486-3651-ND - DigiKey
Specs
LED Color Green; Green
Rated Current 0.0300 amps
View Details
2 suppliers
N program - NME - Illuminated signal - NMEFWS/305D -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 2 mm (0.0787 inch)
View Details