SloanLED Indicator,Pnl-Mnt;INDICATOR, 5/32" SNAPMOUNT LEAD, 6" LEADS, 28V, GREEN 150-282

Description
5⁄32 in. Mounting Hole Dia., Wire Leaded Termination, Panel Mount LED Indicator Panel-mount LED light. Mounting Hole Dia.: 0.156" (4.68 mm). Rugged, black nylon body. 6" leads with 0.250" strip length. Available in red, green, yellow, amber, ultra bright blue and pure white. The 150 Model incorporates a nonrelampable diffused LED in a choice of colors. No lens for maximum viewing angle. Supplied with 6 in. wire leads. Can be supplied with or without built in current limiting resistor.
Description
5⁄32 in. Mounting Hole Dia., Wire Leaded Termination, Panel Mount LED Indicator Panel-mount LED light. Mounting Hole Dia.: 0.156" (4.68 mm). Rugged, black nylon body. 6" leads with 0.250" strip length. Available in red, green, yellow, amber, ultra bright blue and pure white. The 150 Model incorporates a nonrelampable diffused LED in a choice of colors. No lens for maximum viewing angle. Supplied with 6 in. wire leads. Can be supplied with or without built in current limiting resistor.

Suppliers

Company
Product
Description
Supplier Links
Indicator,Pnl-Mnt;INDICATOR, 5/32
Fort Worth, TX, USA
Indicator,Pnl-Mnt;INDICATOR, 5/32" SNAPMOUNT LEAD, 6" LEADS, 28V, GREEN
70015848
Indicator,Pnl-Mnt;INDICATOR, 5/32" SNAPMOUNT LEAD, 6" LEADS, 28V, GREEN 70015848
5⁄32 in. Mounting Hole Dia., Wire Leaded Termination, Panel Mount LED Indicator Panel-mount LED light. Mounting Hole Dia.: 0.156" (4.68 mm). Rugged, black nylon body. 6" leads with 0.250" strip length. Available in red, green, yellow, amber, ultra bright blue and pure white. The 150 Model incorporates a nonrelampable diffused LED in a choice of colors. No lens for maximum viewing angle. Supplied with 6 in. wire leads. Can be supplied with or without built in current limiting resistor.

5⁄32 in. Mounting Hole Dia., Wire Leaded Termination, Panel Mount LED Indicator
Panel-mount LED light. Mounting Hole Dia.: 0.156" (4.68 mm). Rugged, black nylon body. 6" leads with 0.250" strip length. Available in red, green, yellow, amber, ultra bright blue and pure white.
The 150 Model incorporates a nonrelampable diffused LED in a choice of colors. No lens for maximum viewing angle. Supplied with 6 in. wire leads. Can be supplied with or without built in current limiting resistor.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Pilot Lights and Indicator Lights
Product Number 70015848
Product Name Indicator,Pnl-Mnt;INDICATOR, 5/32" SNAPMOUNT LEAD, 6" LEADS, 28V, GREEN
Lamp Type LED Lamps
LED Color Green
Terminal Type Wire Leads
Unlock Full Specs
to access all available technical data

Similar Products

22 mm Plastic Pilot Light - 3PLBR4L-024 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Red
Applications General Industrial
View Details
3 suppliers
LP22LED StreamLine® Low Profile LED Lights - LP22LED-090-240A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
Flash Lamp Flash Lamp
LED Color Amber
View Details