SloanLED Indicator,Pnl-Mnt;INDICATOR, 5/32" SNAPMOUNT LEAD, 6" LEADS, 28V, RED 150-281

Description
Red, 1⁄8 in. Panel Thickness, Panel Mount LED Indicator Panel-mount LED light. Mounting Hole Dia.: 0.156" (4.68 mm). Rugged, black nylon body. 6" leads with 0.250" strip length. Available in red, green, yellow, amber, ultra bright blue and pure white. The 150 Model incorporates a non-relampable diffused LED in a choice of colors. For panel mounting through a 5⁄32 in. (0.156 in.) dia. hole; snap fits, needs no mounting hardware.
Description
Red, 1⁄8 in. Panel Thickness, Panel Mount LED Indicator Panel-mount LED light. Mounting Hole Dia.: 0.156" (4.68 mm). Rugged, black nylon body. 6" leads with 0.250" strip length. Available in red, green, yellow, amber, ultra bright blue and pure white. The 150 Model incorporates a non-relampable diffused LED in a choice of colors. For panel mounting through a 5⁄32 in. (0.156 in.) dia. hole; snap fits, needs no mounting hardware.

Suppliers

Company
Product
Description
Supplier Links
Indicator,Pnl-Mnt;INDICATOR, 5/32
Fort Worth, TX, USA
Indicator,Pnl-Mnt;INDICATOR, 5/32" SNAPMOUNT LEAD, 6" LEADS, 28V, RED
70015847
Indicator,Pnl-Mnt;INDICATOR, 5/32" SNAPMOUNT LEAD, 6" LEADS, 28V, RED 70015847
Red, 1⁄8 in. Panel Thickness, Panel Mount LED Indicator Panel-mount LED light. Mounting Hole Dia.: 0.156" (4.68 mm). Rugged, black nylon body. 6" leads with 0.250" strip length. Available in red, green, yellow, amber, ultra bright blue and pure white. The 150 Model incorporates a non-relampable diffused LED in a choice of colors. For panel mounting through a 5⁄32 in. (0.156 in.) dia. hole; snap fits, needs no mounting hardware.

Red, 1⁄8 in. Panel Thickness, Panel Mount LED Indicator
Panel-mount LED light. Mounting Hole Dia.: 0.156" (4.68 mm). Rugged, black nylon body. 6" leads with 0.250" strip length. Available in red, green, yellow, amber, ultra bright blue and pure white.
The 150 Model incorporates a non-relampable diffused LED in a choice of colors. For panel mounting through a 5⁄32 in. (0.156 in.) dia. hole; snap fits, needs no mounting hardware.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Pilot Lights and Indicator Lights
Product Number 70015847
Product Name Indicator,Pnl-Mnt;INDICATOR, 5/32" SNAPMOUNT LEAD, 6" LEADS, 28V, RED
Lamp Type LED Lamps
LED Color Red
Terminal Type Wire Leads
Unlock Full Specs
to access all available technical data

Similar Products

N program - NME - Illuminated signal - NMEFRT -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 2 mm (0.0787 inch)
View Details
22 mm Plastic Pilot Light - 3PLBR6L-110 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Blue
Applications General Industrial
View Details
3 suppliers
Panel Indicators, Pilot Lights - 486-3-148-421-ND - DigiKey
Specs
Lamp Type LED Lamps
LED Color Red; Green; Blue
Terminal Type Quick Connect / Blade
View Details