SloanLED Indicator,Pnl-Mnt;INDICATOR, 5/32" SNAPMOUNT LEAD, 6" LEADS, 12V, GREEN 150-122

Description
5⁄32 in. Mounting Hole Dia., Wire Leaded Termination, Panel Mount LED Indicator Panel-mount LED light. Mounting Hole Dia.: 0.156" (4.68 mm). Rugged, black nylon body. 6" leads with 0.250" strip length. Available in red, green, yellow, amber, ultra bright blue and pure white. The 150 Model incorporates a nonrelampable diffused LED in a choice of colors. No lens for maximum viewing angle. Supplied with 6 in. wire leads. Can be supplied with or without built in current limiting resistor.
Description
5⁄32 in. Mounting Hole Dia., Wire Leaded Termination, Panel Mount LED Indicator Panel-mount LED light. Mounting Hole Dia.: 0.156" (4.68 mm). Rugged, black nylon body. 6" leads with 0.250" strip length. Available in red, green, yellow, amber, ultra bright blue and pure white. The 150 Model incorporates a nonrelampable diffused LED in a choice of colors. No lens for maximum viewing angle. Supplied with 6 in. wire leads. Can be supplied with or without built in current limiting resistor.

Suppliers

Company
Product
Description
Supplier Links
Indicator,Pnl-Mnt;INDICATOR, 5/32
Fort Worth, TX, USA
Indicator,Pnl-Mnt;INDICATOR, 5/32" SNAPMOUNT LEAD, 6" LEADS, 12V, GREEN
70015844
Indicator,Pnl-Mnt;INDICATOR, 5/32" SNAPMOUNT LEAD, 6" LEADS, 12V, GREEN 70015844
5⁄32 in. Mounting Hole Dia., Wire Leaded Termination, Panel Mount LED Indicator Panel-mount LED light. Mounting Hole Dia.: 0.156" (4.68 mm). Rugged, black nylon body. 6" leads with 0.250" strip length. Available in red, green, yellow, amber, ultra bright blue and pure white. The 150 Model incorporates a nonrelampable diffused LED in a choice of colors. No lens for maximum viewing angle. Supplied with 6 in. wire leads. Can be supplied with or without built in current limiting resistor.

5⁄32 in. Mounting Hole Dia., Wire Leaded Termination, Panel Mount LED Indicator
Panel-mount LED light. Mounting Hole Dia.: 0.156" (4.68 mm). Rugged, black nylon body. 6" leads with 0.250" strip length. Available in red, green, yellow, amber, ultra bright blue and pure white.
The 150 Model incorporates a nonrelampable diffused LED in a choice of colors. No lens for maximum viewing angle. Supplied with 6 in. wire leads. Can be supplied with or without built in current limiting resistor.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Pilot Lights and Indicator Lights
Product Number 70015844
Product Name Indicator,Pnl-Mnt;INDICATOR, 5/32" SNAPMOUNT LEAD, 6" LEADS, 12V, GREEN
Lamp Type LED Lamps
LED Color Green
Terminal Type Wire Leads
Unlock Full Specs
to access all available technical data

Similar Products

N program - NME - Illuminated signal - NMEGN -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 10.4 mm (0.4094 inch)
View Details
22mm Illum. Metal Selector Switch 3PSRR - 2ASL6LB-5-110 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Blue
Applications General Industrial
View Details
Panel Indicators, Pilot Lights - 486-3-148-413-ND - DigiKey
Specs
Lamp Type LED Lamps
LED Color Red; Green; Blue
Terminal Type Solder Terminals
View Details