SloanLED Indicator,Pnl-Mnt;Indicator, LED;Red;0.156In.;T-1;12VDC;Wire Lead;Snap;0.44In. 150-121

Description
LED Indicator, Panel Mount, 1⁄8 in. Panel Thickness, Wire Leaded Termination Panel-mount LED light. Mounting Hole Dia.: 0.156" (4.68 mm). Rugged, black nylon body. 6" leads with 0.250" strip length. Available in red, green, yellow, amber, ultra bright blue and pure white. Supplied with 6 ” wire leads.
Description
LED Indicator, Panel Mount, 1⁄8 in. Panel Thickness, Wire Leaded Termination Panel-mount LED light. Mounting Hole Dia.: 0.156" (4.68 mm). Rugged, black nylon body. 6" leads with 0.250" strip length. Available in red, green, yellow, amber, ultra bright blue and pure white. Supplied with 6 ” wire leads.

Suppliers

Company
Product
Description
Supplier Links
Indicator,Pnl-Mnt;Indicator, LED;Red;0.156In.;T-1;12VDC;Wire Lead;Snap;0.44In. - 70015843 - Allied Electronics, Inc.
Fort Worth, TX, USA
Indicator,Pnl-Mnt;Indicator, LED;Red;0.156In.;T-1;12VDC;Wire Lead;Snap;0.44In.
70015843
Indicator,Pnl-Mnt;Indicator, LED;Red;0.156In.;T-1;12VDC;Wire Lead;Snap;0.44In. 70015843
LED Indicator, Panel Mount, 1⁄8 in. Panel Thickness, Wire Leaded Termination Panel-mount LED light. Mounting Hole Dia.: 0.156" (4.68 mm). Rugged, black nylon body. 6" leads with 0.250" strip length. Available in red, green, yellow, amber, ultra bright blue and pure white. Supplied with 6 ” wire leads.

LED Indicator, Panel Mount, 1⁄8 in. Panel Thickness, Wire Leaded Termination
Panel-mount LED light. Mounting Hole Dia.: 0.156" (4.68 mm). Rugged, black nylon body. 6" leads with 0.250" strip length. Available in red, green, yellow, amber, ultra bright blue and pure white.
Supplied with 6 ” wire leads.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Pilot Lights and Indicator Lights
Product Number 70015843
Product Name Indicator,Pnl-Mnt;Indicator, LED;Red;0.156In.;T-1;12VDC;Wire Lead;Snap;0.44In.
Lamp Type LED Lamps
LED Color Red
Terminal Type Wire Leads
Unlock Full Specs
to access all available technical data

Similar Products

Indicator Lights - LPL - OTTO Controls
Specs
Lamp Type LED Lamps
Rated Voltage 14.5 volts
View Details
Incandescent Light Bulbs - 104569 - RS Components, Ltd.
Specs
Lamp Type Incandescent Lamps
LED Color Clear
Width 5 mm (0.1969 inch)
View Details