The model MNT features convenient operation and a modern fully automatic rotary microtome. For extra convenience the system includes a spaceous stainless steel chamber, 24 easily accessible freezing positions and well illuminated cooling chamber that can be effectively cooled down to -35 °C.
Modern rotary microtome with motorised μm advance/return
Cutting motor with adjustable speed
Large anti-roll plate
24 easily accessible freezing positions
Heated viewing window (glass, electrically, conductive coating, transparent)
Intuitive control panel
Automatic defrost
Removable condensate bottle with level sensor
Optional accessories for tailor-made configurations:
Peltier shock freezing positions (-50 °C to -55 °C)
UV-C disinfection
Object cooling
Debris extraction system
The model MNT features convenient operation and a modern fully automatic rotary microtome. For extra convenience the system includes a spaceous stainless steel chamber, 24 easily accessible freezing positions and well illuminated cooling chamber that can be effectively cooled down to -35 °C.
- Modern rotary microtome with motorised μm advance/return
- Cutting motor with adjustable speed
- Large anti-roll plate
- 24 easily accessible freezing positions
- Heated viewing window (glass, electrically, conductive coating, transparent)
- Intuitive control panel
- Automatic defrost
- Removable condensate bottle with level sensor
Optional accessories for tailor-made configurations:
- Peltier shock freezing positions (-50 °C to -55 °C)
- UV-C disinfection
- Object cooling
- Debris extraction system