The model MEV features convenient operation and a modern semi-automatic rotary microtome. For extra convenience the system includes a spaceous stainless steel chamber, 24 easily accessible freezing positions and well illuminated cooling chamber that can be effectively cooled down to -35 °C. For additional user safety the system can optionally be equipped with an efficient UV-C disinfection system.
Modern rotary microtome with motorised μm advance/return
Spacious cooling chamber for efficient and safe workflow
Large anti-roll plate
24 easily accessible freezing positions
Heated viewing window (glass, electrically, conductive coating, transparent)
Intuitive electronic control panel
Automatic defrost
Removable condensate bottle with level sensor
Optional accessories for tailor-made configurations:
Peltier shock freezing positions (-50 °C to -55 °C)
UV-C disinfection
The model MEV features convenient operation and a modern semi-automatic rotary microtome. For extra convenience the system includes a spaceous stainless steel chamber, 24 easily accessible freezing positions and well illuminated cooling chamber that can be effectively cooled down to -35 °C. For additional user safety the system can optionally be equipped with an efficient UV-C disinfection system.
- Modern rotary microtome with motorised μm advance/return
- Spacious cooling chamber for efficient and safe workflow
- Large anti-roll plate
- 24 easily accessible freezing positions
- Heated viewing window (glass, electrically, conductive coating, transparent)
- Intuitive electronic control panel
- Automatic defrost
- Removable condensate bottle with level sensor
Optional accessories for tailor-made configurations:
- Peltier shock freezing positions (-50 °C to -55 °C)
- UV-C disinfection