Standard unit for paraffin sections and research-, plastic- and industrial applications. The fully motorised unit offers an even greater comfort than manual and semi-automatic microtomes whilst retaining all essential features of this series. The modular design allows custom-made assemblies from a broad range of accessories.
Motorized trimming up to 300 µm, programmable
Motorized advance (2 speeds) / return of specimen
2 Specimen feed memory positions
Highly efficient motorized sectioning (section window / variably adjustable cutting speeds)
Variable retraction
Intuitive control panel
Section counter (Stroke / Distance)
Specimen size up to 50 x 50 mm with standard object clamp or standard cassette size for universal cassette clamp
Spacious integrated section waste tray
External control element (optional)
Wide range of accessories
Optional accessories for tailor-made configurations:
3-component disposable blade holder (low/high Profile disposable blades)
3-component disposable blade holder (hard metal blades, TC 65)
Standard knife holder
Object orientation
QuickLoad cassette clamp, orientable
Standard object clamp, orientable
Standard object clamp, fixed
Super-Mega cassette clamp, fixed
Foil clamp, insert for Standard object clamp
Illuminated magnifier
Foot control element
Standard unit for paraffin sections and research-, plastic- and industrial applications. The fully motorised unit offers an even greater comfort than manual and semi-automatic microtomes whilst retaining all essential features of this series. The modular design allows custom-made assemblies from a broad range of accessories.
- Motorized trimming up to 300 µm, programmable
- Motorized advance (2 speeds) / return of specimen
- 2 Specimen feed memory positions
- Highly efficient motorized sectioning (section window / variably adjustable cutting speeds)
- Variable retraction
- Intuitive control panel
- Section counter (Stroke / Distance)
- Specimen size up to 50 x 50 mm with standard object clamp or standard cassette size for universal cassette clamp
- Spacious integrated section waste tray
- External control element (optional)
- Wide range of accessories
Optional accessories for tailor-made configurations:
- 3-component disposable blade holder (low/high Profile disposable blades)
- 3-component disposable blade holder (hard metal blades, TC 65)
- Standard knife holder
- Object orientation
- QuickLoad cassette clamp, orientable
- Standard object clamp, orientable
- Standard object clamp, fixed
- Super-Mega cassette clamp, fixed
- Foil clamp, insert for Standard object clamp
- Illuminated magnifier
- Foot control element