SL Power Electronics Corp. Power Supplies - External/Internal (Off-Board) - AC DC Desktop, Wall Adapters TE120A1803F01

Description
Win Source Part Number: 1350626-TE120A1803F0 1 Category: Power Supplies - External/Internal (Off-Board) - AC DC Desktop, Wall Adapters Series: TE120 (120W) Package: Box Size / Dimension: 8.36" L x 2.65" W x 1.74" H (212.4mm x 67.4mm x 44.3mm) Applications: ITE (Commercial) Standard Package: 100 Power (Watts): 120 W Voltage - Output: 18V Voltage - Input: 90 ~ 264 VAC Input Type: Cord (Sold Separately) Polarization: Positive Center Current - Output (Max): 6.67A Efficiency: Level VI Region Utilized: International Form: Desktop (Class I) No Load Power Consumption: 210mW (Max) Output Connector: Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 9.5mm Input Connector: IEC 320-C14 Cord Length: 47.2" (1.20m) Temperature Range - Operating: -20°C ~ 50°C ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.40.9520 Mfr: SL Power Electronics Manufacture of Condor/Ault Brands Product Status: Obsolete Approval Agency: CE, cULus
Request a Quote Datasheet
Description
Win Source Part Number: 1350626-TE120A1803F0 1 Category: Power Supplies - External/Internal (Off-Board) - AC DC Desktop, Wall Adapters Series: TE120 (120W) Package: Box Size / Dimension: 8.36" L x 2.65" W x 1.74" H (212.4mm x 67.4mm x 44.3mm) Applications: ITE (Commercial) Standard Package: 100 Power (Watts): 120 W Voltage - Output: 18V Voltage - Input: 90 ~ 264 VAC Input Type: Cord (Sold Separately) Polarization: Positive Center Current - Output (Max): 6.67A Efficiency: Level VI Region Utilized: International Form: Desktop (Class I) No Load Power Consumption: 210mW (Max) Output Connector: Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 9.5mm Input Connector: IEC 320-C14 Cord Length: 47.2" (1.20m) Temperature Range - Operating: -20°C ~ 50°C ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.40.9520 Mfr: SL Power Electronics Manufacture of Condor/Ault Brands Product Status: Obsolete Approval Agency: CE, cULus
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - External/Internal (Off-Board) - AC DC Desktop, Wall Adapters - 1350626-TE120A1803F01 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - External/Internal (Off-Board) - AC DC Desktop, Wall Adapters
1350626-TE120A1803F01
Power Supplies - External/Internal (Off-Board) - AC DC Desktop, Wall Adapters 1350626-TE120A1803F01
Win Source Part Number: 1350626-TE120A1803F0 1 Category: Power Supplies - External/Internal (Off-Board) - AC DC Desktop, Wall Adapters Series: TE120 (120W) Package: Box Size / Dimension: 8.36" L x 2.65" W x 1.74" H (212.4mm x 67.4mm x 44.3mm) Applications: ITE (Commercial) Standard Package: 100 Power (Watts): 120 W Voltage - Output: 18V Voltage - Input: 90 ~ 264 VAC Input Type: Cord (Sold Separately) Polarization: Positive Center Current - Output (Max): 6.67A Efficiency: Level VI Region Utilized: International Form: Desktop (Class I) No Load Power Consumption: 210mW (Max) Output Connector: Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 9.5mm Input Connector: IEC 320-C14 Cord Length: 47.2" (1.20m) Temperature Range - Operating: -20°C ~ 50°C ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.40.9520 Mfr: SL Power Electronics Manufacture of Condor/Ault Brands Product Status: Obsolete Approval Agency: CE, cULus

Win Source Part Number: 1350626-TE120A1803F01
Category: Power Supplies - External/Internal (Off-Board) - AC DC Desktop, Wall Adapters
Series: TE120 (120W)
Package: Box
Size / Dimension: 8.36" L x 2.65" W x 1.74" H (212.4mm x 67.4mm x 44.3mm)
Applications: ITE (Commercial)
Standard Package: 100
Power (Watts): 120 W
Voltage - Output: 18V
Voltage - Input: 90 ~ 264 VAC
Input Type: Cord (Sold Separately)
Polarization: Positive Center
Current - Output (Max): 6.67A
Efficiency: Level VI
Region Utilized: International
Form: Desktop (Class I)
No Load Power Consumption: 210mW (Max)
Output Connector: Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 9.5mm
Input Connector: IEC 320-C14
Cord Length: 47.2" (1.20m)
Temperature Range - Operating: -20°C ~ 50°C
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8504.40.9520
Mfr: SL Power Electronics Manufacture of Condor/Ault Brands
Product Status: Obsolete
Approval Agency: CE, cULus

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Power Supplies
Product Number 1350626-TE120A1803F01
Product Name Power Supplies - External/Internal (Off-Board) - AC DC Desktop, Wall Adapters
Form Factor Board Mount
Unlock Full Specs
to access all available technical data

Similar Products

Industrial, DIN Rail Power Supplies - 2084-BB-MDR-10-12-ND - DigiKey
Specs
Type 1
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Current 0.8400 amps
View Details
DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 24.0 volts
View Details
3590-Series - 3590-1A20 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 5.00E-4 to 0.0020 amps
View Details
Battery Charger - 88321537 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
Specs
AC Output Voltage 115.0 volts
View Details