SL Power Electronics Corp. Power Over Ethernet (PoE), 48VDC,15.4W,0.35A (Max),Shaver C8 Input,No Power Cord PW180KB4800N01

Description
PW Series The Ault PW180KB4800N01 is a single power injector for Power-over-Ethernet (PoE) applications with 10baseT and 100baseT systems. The PW180KB4800N01 provides power to devices through RJ45 jacks and data over a single Ethernet cable. This compact, self-contained device provides an efficient and cost-effective solution to systems designers confronting the need for additional electrical outlets or the placement of network access points. Through PoE technology, devices such as IP phones, wireless network access points, HVAC thermostats, security cameras, PDAs, cell phones, RFID tag readers and gaming equipment can be powered using the Ault PW180 family. Since PoE carries both power and data over a single Ethernet cable, the application is powered through the same cable it already uses to communicate. The Ault PW180KB powers equipment up to 15.4 watts and is IEEE 802.3af compliant, which protects against power being applied to a non-802.3af-complian t load. The power injector recognizes a signature before enabling full output power. It also protects against more than one power supply per cable, regardless of polarity. The PW180 complies with EMI/RFI regulations, is CE compliant, and meets safety approvals. Features: • Provide power over your existing Ethernet cable! • IEEE 802.3af Compliant • 15.4 Watts • 48 VDC • 0.35 Amps • Data Rate: 10/100baseT • AC Input Voltage Rage: 100 VAC – 250 VAC • AC Input Frequency: 47Hz to 63Hz • Shaver C8 Input"
Description
PW Series The Ault PW180KB4800N01 is a single power injector for Power-over-Ethernet (PoE) applications with 10baseT and 100baseT systems. The PW180KB4800N01 provides power to devices through RJ45 jacks and data over a single Ethernet cable. This compact, self-contained device provides an efficient and cost-effective solution to systems designers confronting the need for additional electrical outlets or the placement of network access points. Through PoE technology, devices such as IP phones, wireless network access points, HVAC thermostats, security cameras, PDAs, cell phones, RFID tag readers and gaming equipment can be powered using the Ault PW180 family. Since PoE carries both power and data over a single Ethernet cable, the application is powered through the same cable it already uses to communicate. The Ault PW180KB powers equipment up to 15.4 watts and is IEEE 802.3af compliant, which protects against power being applied to a non-802.3af-complian t load. The power injector recognizes a signature before enabling full output power. It also protects against more than one power supply per cable, regardless of polarity. The PW180 complies with EMI/RFI regulations, is CE compliant, and meets safety approvals. Features: • Provide power over your existing Ethernet cable! • IEEE 802.3af Compliant • 15.4 Watts • 48 VDC • 0.35 Amps • Data Rate: 10/100baseT • AC Input Voltage Rage: 100 VAC – 250 VAC • AC Input Frequency: 47Hz to 63Hz • Shaver C8 Input"

Suppliers

Company
Product
Description
Supplier Links
Power Over Ethernet (PoE), 48VDC,15.4W,0.35A (Max),Shaver C8 Input,No Power Cord - 70024947 - Allied Electronics, Inc.
Fort Worth, TX, USA
Power Over Ethernet (PoE), 48VDC,15.4W,0.35A (Max),Shaver C8 Input,No Power Cord
70024947
Power Over Ethernet (PoE), 48VDC,15.4W,0.35A (Max),Shaver C8 Input,No Power Cord 70024947
PW Series The Ault PW180KB4800N01 is a single power injector for Power-over-Ethernet (PoE) applications with 10baseT and 100baseT systems. The PW180KB4800N01 provides power to devices through RJ45 jacks and data over a single Ethernet cable. This compact, self-contained device provides an efficient and cost-effective solution to systems designers confronting the need for additional electrical outlets or the placement of network access points. Through PoE technology, devices such as IP phones, wireless network access points, HVAC thermostats, security cameras, PDAs, cell phones, RFID tag readers and gaming equipment can be powered using the Ault PW180 family. Since PoE carries both power and data over a single Ethernet cable, the application is powered through the same cable it already uses to communicate. The Ault PW180KB powers equipment up to 15.4 watts and is IEEE 802.3af compliant, which protects against power being applied to a non-802.3af-complian t load. The power injector recognizes a signature before enabling full output power. It also protects against more than one power supply per cable, regardless of polarity. The PW180 complies with EMI/RFI regulations, is CE compliant, and meets safety approvals. Features: • Provide power over your existing Ethernet cable! • IEEE 802.3af Compliant • 15.4 Watts • 48 VDC • 0.35 Amps • Data Rate: 10/100baseT • AC Input Voltage Rage: 100 VAC – 250 VAC • AC Input Frequency: 47Hz to 63Hz • Shaver C8 Input"

PW Series The Ault PW180KB4800N01 is a single power injector for Power-over-Ethernet (PoE) applications with 10baseT and 100baseT systems. The PW180KB4800N01 provides power to devices through RJ45 jacks and data over a single Ethernet cable. This compact, self-contained device provides an efficient and cost-effective solution to systems designers confronting the need for additional electrical outlets or the placement of network access points. Through PoE technology, devices such as IP phones, wireless network access points, HVAC thermostats, security cameras, PDAs, cell phones, RFID tag readers and gaming equipment can be powered using the Ault PW180 family. Since PoE carries both power and data over a single Ethernet cable, the application is powered through the same cable it already uses to communicate.
The Ault PW180KB powers equipment up to 15.4 watts and is IEEE 802.3af compliant, which protects against power being applied to a non-802.3af-compliant load. The power injector recognizes a signature before enabling full output power. It also protects against more than one power supply per cable, regardless of polarity. The PW180 complies with EMI/RFI regulations, is CE compliant, and meets safety approvals.
Features: • Provide power over your existing Ethernet cable!
• IEEE 802.3af Compliant
• 15.4 Watts
• 48 VDC
• 0.35 Amps
• Data Rate: 10/100baseT
• AC Input Voltage Rage: 100 VAC – 250 VAC
• AC Input Frequency: 47Hz to 63Hz
• Shaver C8 Input"

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Power Supplies
Product Number 70024947
Product Name Power Over Ethernet (PoE), 48VDC,15.4W,0.35A (Max),Shaver C8 Input,No Power Cord
Type DC Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
Unlock Full Specs
to access all available technical data

Similar Products

240W Three Phase Power Supplies - PST-24024 - Altech Corp.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
3 suppliers
Power Supplies - 5000005339-SE - TE Connectivity
Specs
DC Output Voltage 12.0 volts
DC Output Current 0.8400 amps
View Details