SL Power Electronics Corp. ITE Switch-Mode 20 Watt Power Supply PW173KB0503F01

Description
A wide range of standard products provide proven platforms for modified and custom solutions for industrial and information technology equipment applications. Robust electrical and mechanical designs withstand input-voltage sags and transients, and industrial-environme nt shock and vibration. Advanced topologies deliver increased efficiencies across the wide range of line and load conditions experienced in many ITE applications.
Datasheet
Description
A wide range of standard products provide proven platforms for modified and custom solutions for industrial and information technology equipment applications. Robust electrical and mechanical designs withstand input-voltage sags and transients, and industrial-environme nt shock and vibration. Advanced topologies deliver increased efficiencies across the wide range of line and load conditions experienced in many ITE applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ITE Switch-Mode 20 Watt Power Supply - PW173KB0503F01 - SL Power Electronics Corp.
Ventura, CA, USA
ITE Switch-Mode 20 Watt Power Supply
PW173KB0503F01
ITE Switch-Mode 20 Watt Power Supply PW173KB0503F01
A wide range of standard products provide proven platforms for modified and custom solutions for industrial and information technology equipment applications. Robust electrical and mechanical designs withstand input-voltage sags and transients, and industrial-environme nt shock and vibration. Advanced topologies deliver increased efficiencies across the wide range of line and load conditions experienced in many ITE applications.
  • A wide range of standard products provide proven platforms for modified and custom solutions for industrial and information technology equipment applications.
  • Robust electrical and mechanical designs withstand input-voltage sags and transients, and industrial-environment shock and vibration.
  • Advanced topologies deliver increased efficiencies across the wide range of line and load conditions experienced in many ITE applications.
Supplier's Site Datasheet
Fort Worth, TX, USA
Power Supply, External, 5V, 4.00A, 20.0Watts, 50mV. IEC320 w/Ground C14 Input
70025023
Power Supply, External, 5V, 4.00A, 20.0Watts, 50mV. IEC320 w/Ground C14 Input 70025023
PW Series 100-240 VAC Universal Input Desktop and Wall Plug Style Single Output to 32 W Eight Models Available; 5 V to 24 V Regulated Output with Low Ripple Impact Resistant Polycarbonate Enclosure Modified and Custom Designs No Load Power Consumption <0.50 W Designed to Meet EISA Requirements

PW Series

  • 100-240 VAC Universal Input
  • Desktop and Wall Plug Style
  • Single Output to 32 W
  • Eight Models Available; 5 V to 24 V
  • Regulated Output with Low Ripple
  • Impact Resistant Polycarbonate Enclosure
  • Modified and Custom Designs
  • No Load Power Consumption <0.50 W
  • Designed to Meet EISA Requirements
Supplier's Site

Technical Specifications

  SL Power Electronics Corp. Allied Electronics, Inc.
Product Category Power Supplies Power Supplies
Product Number PW173KB0503F01 70025023
Product Name ITE Switch-Mode 20 Watt Power Supply Power Supply, External, 5V, 4.00A, 20.0Watts, 50mV. IEC320 w/Ground C14 Input
Type DC Power Supply; AC / DC Adapter
Technology Switching Power Supply
Form Factor Desktop / Free Standing
Applications Instrumentation
Operating Temperature 0 to 40 C (32 to 104 F)
Unlock Full Specs
to access all available technical data

Similar Products

3590-Series - 3590-2A20 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage -5000.0 volts
DC Output Current 5.00E-4 to 0.0020 amps
View Details
Radio Frequency Induction Power Supply - Statipower® SP11 - Inductotherm Group
Specs
Applications Instrumentation
DC Output Power 50000 to 150000 watts
Output Frequency 0.0050 to 0.2000 MHz
View Details
Universal supply module - universal supply module bcs3600ex ni - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details