SL Power Electronics Corp. ITE Switch-Mode 15 Watt Power Supply PW172KB0503F01

Description
A wide range of standard products provide proven platforms for modified and custom solutions for industrial and information technology equipment applications. Robust electrical and mechanical designs withstand input-voltage sags and transients, and industrial-environme nt shock and vibration. Advanced topologies deliver increased efficiencies across the wide range of line and load conditions experienced in many ITE applications.
Datasheet
Description
A wide range of standard products provide proven platforms for modified and custom solutions for industrial and information technology equipment applications. Robust electrical and mechanical designs withstand input-voltage sags and transients, and industrial-environme nt shock and vibration. Advanced topologies deliver increased efficiencies across the wide range of line and load conditions experienced in many ITE applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ITE Switch-Mode 15 Watt Power Supply - PW172KB0503F01 - SL Power Electronics Corp.
Ventura, CA, USA
ITE Switch-Mode 15 Watt Power Supply
PW172KB0503F01
ITE Switch-Mode 15 Watt Power Supply PW172KB0503F01
A wide range of standard products provide proven platforms for modified and custom solutions for industrial and information technology equipment applications. Robust electrical and mechanical designs withstand input-voltage sags and transients, and industrial-environme nt shock and vibration. Advanced topologies deliver increased efficiencies across the wide range of line and load conditions experienced in many ITE applications.
  • A wide range of standard products provide proven platforms for modified and custom solutions for industrial and information technology equipment applications.
  • Robust electrical and mechanical designs withstand input-voltage sags and transients, and industrial-environment shock and vibration.
  • Advanced topologies deliver increased efficiencies across the wide range of line and load conditions experienced in many ITE applications.
Supplier's Site Datasheet
POWER SUPPLY, EXTERNAL, ITE SWITCH MODE, 5V, 3.00A, 15.0W, IEC320 W GROUND C14 - 70024996 - Allied Electronics, Inc.
Fort Worth, TX, USA
POWER SUPPLY, EXTERNAL, ITE SWITCH MODE, 5V, 3.00A, 15.0W, IEC320 W GROUND C14
70024996
POWER SUPPLY, EXTERNAL, ITE SWITCH MODE, 5V, 3.00A, 15.0W, IEC320 W GROUND C14 70024996
PW Series 100-240 VAC Universal Input Impact Resistant Polycarbonate Desktop Enclosure Energy Star and EISA Compliant 3-Year Warranty Overall Dimensions: 3.3" L × 1.81" W × 1.26" H; 84 mm L × 46 mm W × 32 mm H Ault #51 Connector Standard. Other Connectors Available

PW Series

  • 100-240 VAC Universal Input
  • Impact Resistant Polycarbonate Desktop Enclosure
  • Energy Star and EISA Compliant
  • 3-Year Warranty
  • Overall Dimensions: 3.3" L × 1.81" W × 1.26" H; 84 mm L × 46 mm W × 32 mm H
  • Ault #51 Connector Standard. Other Connectors Available
Supplier's Site

Technical Specifications

  SL Power Electronics Corp. Allied Electronics, Inc.
Product Category Power Supplies Power Supplies
Product Number PW172KB0503F01 70024996
Product Name ITE Switch-Mode 15 Watt Power Supply POWER SUPPLY, EXTERNAL, ITE SWITCH MODE, 5V, 3.00A, 15.0W, IEC320 W GROUND C14
Type DC Power Supply; AC / DC Adapter DC Power Supply; AC / DC Adapter
Technology Switching Power Supply Switching Power Supply
Form Factor Desktop / Free Standing Wall Mount
Applications Instrumentation Commercial
Operating Temperature 0 to 40 C (32 to 104 F)
Unlock Full Specs
to access all available technical data

Similar Products

Industrial, DIN Rail Power Supplies - 1920-PSD-6048-ND - DigiKey
Specs
Type 1
Operating Temperature -20 to 50 C (-4 to 122 F)
DC Output Current 1.25 amps
View Details
2 suppliers
DIN Rail AC to DC 100-240V 40W 12V - PSD-A40W12 - Advantech
Specs
Type AC / DC Adapter
Form Factor DIN Rail
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
2 suppliers
Power Supplies - 5000005349-SE - TE Connectivity
Specs
DC Output Voltage 12.0 volts
DC Output Current 10 amps
View Details